ValueTronics International, Inc. RF Power Meter N1912A

Description
The N1912A is a used RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency range: 9 kHz to 110 GHz, sensor dependent LXI-C Compliance Average triggering for average power measurement Versatile connectivity with USB, LAN and GPIB standard High Speed Complementary Cumulative Distribution Function (CCDF) statistical analysis Compatible with the industry standard 8480 and E-series sensors which provide a wide dynamic range from -70 to +44 dBm, and a frequency coverage from 9 kHz to 110 GHz. Compatibility with E932x power sensors Difference and ratio math functions : (A-B, B-A, A/B and B/A) 2-year calibration cycle 30 MHz video bandwidth Single shot real time capture at 100 Msample/s per second Key Measurements: - peak, average, peak-to-average ratio, rise time, fall time and pulse width 22 Predefine formats: WiMAX, DME, HSDPA, etc. One screen view for pulse measurement analysis: Auto Scale, Auto Gate, Rise/Fall Time, Duty Cycle, etc. Internal Zeroing and Calibration while connecting to the DUT The Agilent N1912A dual channel P-Series wideband power sensors provide accurate and repeatable power measurements for R&D and manufacturing engineers, in markets including aerospace and defense (radar), wireless communications and wireless 802.11a/b/g networking. Measurements provided by this meter/sensor combination include peak power, average power, peak-to-average ratio, rise time, fall time, maximum power, minimum power and the statistical data of wideband signals (up to 30 MHz video bandwidth) with 100 M samples per second continuous sampling. Backwards compatibility with all Agilent 8480 power sensors and E-Series power sensors gives users additional choices for conventional average power measurements, over a wide dynamic range and frequency coverage from 9 kHz to 110 GHz.
Datasheet
Description
The N1912A is a used RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency range: 9 kHz to 110 GHz, sensor dependent LXI-C Compliance Average triggering for average power measurement Versatile connectivity with USB, LAN and GPIB standard High Speed Complementary Cumulative Distribution Function (CCDF) statistical analysis Compatible with the industry standard 8480 and E-series sensors which provide a wide dynamic range from -70 to +44 dBm, and a frequency coverage from 9 kHz to 110 GHz. Compatibility with E932x power sensors Difference and ratio math functions : (A-B, B-A, A/B and B/A) 2-year calibration cycle 30 MHz video bandwidth Single shot real time capture at 100 Msample/s per second Key Measurements: - peak, average, peak-to-average ratio, rise time, fall time and pulse width 22 Predefine formats: WiMAX, DME, HSDPA, etc. One screen view for pulse measurement analysis: Auto Scale, Auto Gate, Rise/Fall Time, Duty Cycle, etc. Internal Zeroing and Calibration while connecting to the DUT The Agilent N1912A dual channel P-Series wideband power sensors provide accurate and repeatable power measurements for R&D and manufacturing engineers, in markets including aerospace and defense (radar), wireless communications and wireless 802.11a/b/g networking. Measurements provided by this meter/sensor combination include peak power, average power, peak-to-average ratio, rise time, fall time, maximum power, minimum power and the statistical data of wideband signals (up to 30 MHz video bandwidth) with 100 M samples per second continuous sampling. Backwards compatibility with all Agilent 8480 power sensors and E-Series power sensors gives users additional choices for conventional average power measurements, over a wide dynamic range and frequency coverage from 9 kHz to 110 GHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Meter - N1912A - ValueTronics International, Inc.
Elgin, IL, USA
RF Power Meter
N1912A
RF Power Meter N1912A
The N1912A is a used RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency range: 9 kHz to 110 GHz, sensor dependent LXI-C Compliance Average triggering for average power measurement Versatile connectivity with USB, LAN and GPIB standard High Speed Complementary Cumulative Distribution Function (CCDF) statistical analysis Compatible with the industry standard 8480 and E-series sensors which provide a wide dynamic range from -70 to +44 dBm, and a frequency coverage from 9 kHz to 110 GHz. Compatibility with E932x power sensors Difference and ratio math functions : (A-B, B-A, A/B and B/A) 2-year calibration cycle 30 MHz video bandwidth Single shot real time capture at 100 Msample/s per second Key Measurements: - peak, average, peak-to-average ratio, rise time, fall time and pulse width 22 Predefine formats: WiMAX, DME, HSDPA, etc. One screen view for pulse measurement analysis: Auto Scale, Auto Gate, Rise/Fall Time, Duty Cycle, etc. Internal Zeroing and Calibration while connecting to the DUT The Agilent N1912A dual channel P-Series wideband power sensors provide accurate and repeatable power measurements for R&D and manufacturing engineers, in markets including aerospace and defense (radar), wireless communications and wireless 802.11a/b/g networking. Measurements provided by this meter/sensor combination include peak power, average power, peak-to-average ratio, rise time, fall time, maximum power, minimum power and the statistical data of wideband signals (up to 30 MHz video bandwidth) with 100 M samples per second continuous sampling. Backwards compatibility with all Agilent 8480 power sensors and E-Series power sensors gives users additional choices for conventional average power measurements, over a wide dynamic range and frequency coverage from 9 kHz to 110 GHz.

The N1912A is a used RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals..

Additional Features:

  • Frequency range: 9 kHz to 110 GHz, sensor dependent
  • LXI-C Compliance
  • Average triggering for average power measurement
  • Versatile connectivity with USB, LAN and GPIB standard
  • High Speed Complementary Cumulative Distribution Function (CCDF) statistical analysis
  • Compatible with the industry standard 8480 and E-series sensors which provide a wide dynamic range from -70 to +44 dBm, and a frequency coverage from 9 kHz to 110 GHz.
  • Compatibility with E932x power sensors
  • Difference and ratio math functions : (A-B, B-A, A/B and B/A)
  • 2-year calibration cycle
  • 30 MHz video bandwidth
  • Single shot real time capture at 100 Msample/s per second
  • Key Measurements: - peak, average, peak-to-average ratio, rise time, fall time and pulse width
  • 22 Predefine formats: WiMAX, DME, HSDPA, etc.
  • One screen view for pulse measurement analysis: Auto Scale, Auto Gate, Rise/Fall Time, Duty Cycle, etc.
  • Internal Zeroing and Calibration while connecting to the DUT

The Agilent N1912A dual channel P-Series wideband power sensors provide accurate and repeatable power measurements for R&D and manufacturing engineers, in markets including aerospace and defense (radar), wireless communications and wireless 802.11a/b/g networking. Measurements provided by this meter/sensor combination include peak power, average power, peak-to-average ratio, rise time, fall time, maximum power, minimum power and the statistical data of wideband signals (up to 30 MHz video bandwidth) with 100 M samples per second continuous sampling. Backwards compatibility with all Agilent 8480 power sensors and E-Series power sensors gives users additional choices for conventional average power measurements, over a wide dynamic range and frequency coverage from 9 kHz to 110 GHz.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Meters
Product Number N1912A
Product Name RF Power Meter
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Power Monitor - LB466A - LadyBug Technologies LLC
LadyBug Technologies LLC
Specs
dBm Measurement Range 10 to 30 dBm
Frequency Range 1.00E7 to 2.00E10 Hz
View Details
Quantum Analyzer - UHFQA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
View Details
RF Power Meter - GEMINI™ 5540A - TEGAM, Inc.
Specs
Form Factor Handheld
Display Type Digital
Real Power 3 to 10000 watts
View Details
RF Power Meters - 4240 RF Power Meter - Boonton Electronics Corporation
Boonton Electronics Corporation
Specs
Form Factor Bench top
Display Type Digital
Output Interface RS232
View Details