Boonton Electronics Corporation RF Power Meters 4540 Peak Power Meter

Description
Boonton’s versatile 4541 (1 Ch) and 4542 (2 Ch) combined Peak / Average Power and Voltage meters are leading edge instruments for most accurate RF measurements. Features like high dynamic range, rise time of less than 7ns and an effective time resolution of 200 ps provide the greatest detail in signal waveform analysis. These meters are the instruments of choice for capturing, displaying and analyzing RF power in both the time and statistical domains. Applications include pulsed RF signals such as RADAR, MRI particle accelerators, pseudorandom or noise-like signals such as CDMA, WLAN and WiMAX, LTE, UMTS. The high dynamic range and very fast sampling rate make the 4540 series also ideal to measure RF telecommunication amplifiers. Both Boonton 4541 and 4542 Power meters, have built in step calibrators for highest accuracy allowing calibrating sensors over their full range right before the measurement. A wide range of power sensors and voltage probes is available for these instruments. Features: Frequency range 9.9kHz to 40 GHz Peak power range: -50 to +20 dBm Average power range: -70 to +44 dBm Video bandwidth: 70 MHz Effective time resolution: 200 ps Effective sampling rate 5 GS/sec Fast statistical analysis including CCDF
Datasheet
Description
Boonton’s versatile 4541 (1 Ch) and 4542 (2 Ch) combined Peak / Average Power and Voltage meters are leading edge instruments for most accurate RF measurements. Features like high dynamic range, rise time of less than 7ns and an effective time resolution of 200 ps provide the greatest detail in signal waveform analysis. These meters are the instruments of choice for capturing, displaying and analyzing RF power in both the time and statistical domains. Applications include pulsed RF signals such as RADAR, MRI particle accelerators, pseudorandom or noise-like signals such as CDMA, WLAN and WiMAX, LTE, UMTS. The high dynamic range and very fast sampling rate make the 4540 series also ideal to measure RF telecommunication amplifiers. Both Boonton 4541 and 4542 Power meters, have built in step calibrators for highest accuracy allowing calibrating sensors over their full range right before the measurement. A wide range of power sensors and voltage probes is available for these instruments. Features: Frequency range 9.9kHz to 40 GHz Peak power range: -50 to +20 dBm Average power range: -70 to +44 dBm Video bandwidth: 70 MHz Effective time resolution: 200 ps Effective sampling rate 5 GS/sec Fast statistical analysis including CCDF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Meters 4540 Peak Power Meter
Boonton’s versatile 4541 (1 Ch) and 4542 (2 Ch) combined Peak / Average Power and Voltage meters are leading edge instruments for most accurate RF measurements. Features like high dynamic range, rise time of less than 7ns and an effective time resolution of 200 ps provide the greatest detail in signal waveform analysis. These meters are the instruments of choice for capturing, displaying and analyzing RF power in both the time and statistical domains. Applications include pulsed RF signals such as RADAR, MRI particle accelerators, pseudorandom or noise-like signals such as CDMA, WLAN and WiMAX, LTE, UMTS. The high dynamic range and very fast sampling rate make the 4540 series also ideal to measure RF telecommunication amplifiers. Both Boonton 4541 and 4542 Power meters, have built in step calibrators for highest accuracy allowing calibrating sensors over their full range right before the measurement. A wide range of power sensors and voltage probes is available for these instruments. Features: Frequency range 9.9kHz to 40 GHz Peak power range: -50 to +20 dBm Average power range: -70 to +44 dBm Video bandwidth: 70 MHz Effective time resolution: 200 ps Effective sampling rate 5 GS/sec Fast statistical analysis including CCDF

Boonton’s versatile 4541 (1 Ch) and 4542 (2 Ch) combined Peak / Average Power and Voltage meters are leading edge instruments for most accurate RF measurements. Features like high dynamic range, rise time of less than 7ns and an effective time resolution of 200 ps provide the greatest detail in signal waveform analysis. These meters are the instruments of choice for capturing, displaying and analyzing RF power in both the time and statistical domains. Applications include pulsed RF signals such as RADAR, MRI particle accelerators, pseudorandom or noise-like signals such as CDMA, WLAN and WiMAX, LTE, UMTS. The high dynamic range and very fast sampling rate make the 4540 series also ideal to measure RF telecommunication amplifiers. Both Boonton 4541 and 4542 Power meters, have built in step calibrators for highest accuracy allowing calibrating sensors over their full range right before the measurement. A wide range of power sensors and voltage probes is available for these instruments.

Features:

  • Frequency range 9.9kHz to 40 GHz
  • Peak power range: -50 to +20 dBm
  • Average power range: -70 to +44 dBm
  • Video bandwidth: 70 MHz
  • Effective time resolution: 200 ps
  • Effective sampling rate 5 GS/sec
  • Fast statistical analysis including CCDF
Supplier's Site Datasheet

Technical Specifications

  Boonton Electronics Corporation
Product Category Digital Voltmeters
Product Number 4540 Peak Power Meter
Product Name RF Power Meters
Form Factor Bench top
Display Digits 7 or more digits
Output Interface Universal Serial Bus; GPIB; RS232; LAN
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Probe - HVP 500 - Sames North American Corporation
Sames North American Corporation
Specs
Form Factor Probe
Measurement Type DC
DC Voltage ? to 100000 volts
View Details
UT181A TRMS Datalogging Digital Multimeter - UT181A - Uni-Trend US
Specs
Form Factor Handheld
Measurement Type AC
Standards and Certifications RoHS
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Form Factor Bench top
Measurement Type DC
View Details
RF Volt Meters - 9241 - Maury Microwave
Maury Microwave
Specs
DC Voltage 2.00E-4 to 300 volts
View Details