ValueTronics International, Inc. RF Sensor E9300A

Description
The E9300A is a used 18 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Measure the average power of all modulation formats Wide dynamic range (-60 dBm to +20 dBm) High maximum power specification Low SWR for reducing mismatch uncertainty Calibration factors stored in EEPROM Fast measurement speeds, up to 400 readings per second with the Keysight Agilent HP E4416A Compatible with EPM and EPM-P series power meters Precision type-N connector as standard The Agilent E9300A is designed for use with the EPM and EPM-P series power meters for measurements on all types of modulated signals, from complex digital modulation formats, such as W-CDMA, CDMA (IS-95), TDMA and OFDM, to multi-tone and CW signals. Also, for comprehensive error correction, the sensor's calibration factors, linearity and temperature compensation data are stored in EEPROM. The sensor's power measurements are traceable to the U.S. National Institute of Standards and Technology (NIST).
Description
The E9300A is a used 18 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Measure the average power of all modulation formats Wide dynamic range (-60 dBm to +20 dBm) High maximum power specification Low SWR for reducing mismatch uncertainty Calibration factors stored in EEPROM Fast measurement speeds, up to 400 readings per second with the Keysight Agilent HP E4416A Compatible with EPM and EPM-P series power meters Precision type-N connector as standard The Agilent E9300A is designed for use with the EPM and EPM-P series power meters for measurements on all types of modulated signals, from complex digital modulation formats, such as W-CDMA, CDMA (IS-95), TDMA and OFDM, to multi-tone and CW signals. Also, for comprehensive error correction, the sensor's calibration factors, linearity and temperature compensation data are stored in EEPROM. The sensor's power measurements are traceable to the U.S. National Institute of Standards and Technology (NIST).

Suppliers

Company
Product
Description
Supplier Links
RF Sensor E9300A
The E9300A is a used 18 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Measure the average power of all modulation formats Wide dynamic range (-60 dBm to +20 dBm) High maximum power specification Low SWR for reducing mismatch uncertainty Calibration factors stored in EEPROM Fast measurement speeds, up to 400 readings per second with the Keysight Agilent HP E4416A Compatible with EPM and EPM-P series power meters Precision type-N connector as standard The Agilent E9300A is designed for use with the EPM and EPM-P series power meters for measurements on all types of modulated signals, from complex digital modulation formats, such as W-CDMA, CDMA (IS-95), TDMA and OFDM, to multi-tone and CW signals. Also, for comprehensive error correction, the sensor's calibration factors, linearity and temperature compensation data are stored in EEPROM. The sensor's power measurements are traceable to the U.S. National Institute of Standards and Technology (NIST).

The E9300A is a used 18 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Measure the average power of all modulation formats
  • Wide dynamic range (-60 dBm to +20 dBm)
  • High maximum power specification
  • Low SWR for reducing mismatch uncertainty
  • Calibration factors stored in EEPROM
  • Fast measurement speeds, up to 400 readings per second with the Keysight Agilent HP E4416A
  • Compatible with EPM and EPM-P series power meters
  • Precision type-N connector as standard

The Agilent E9300A is designed for use with the EPM and EPM-P series power meters for measurements on all types of modulated signals, from complex digital modulation formats, such as W-CDMA, CDMA (IS-95), TDMA and OFDM, to multi-tone and CW signals. Also, for comprehensive error correction, the sensor's calibration factors, linearity and temperature compensation data are stored in EEPROM. The sensor's power measurements are traceable to the U.S. National Institute of Standards and Technology (NIST).

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number E9300A
Product Name RF Sensor
Frequency Range 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

USB/Ethernet RMS Power Sensor 50 MHz - 18 GHz, -60 to +20 dBm - PWR-18RMS-RC - Mini-Circuits
Specs
Frequency Range 50 MHz
Bandwidth 100000 kHz
Connector Type Type N
View Details
Detectors - NWD-28 - kTB Solutions
kTB Solutions
Specs
Frequency Range 26500 to 40000 MHz
Connector Type WR-28
View Details
Directional Detectors 201040013 - 201040013 - KRYTAR, Inc.
Specs
Frequency Range 1000 to 40000 MHz
dBm Measurement Range 33.01 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.4mm
View Details
Schottky Zero Bias Detector, 10 MHz to 26.5 GHz, SMA, Negative Video Out, +20 dBm max Pin - SMD0226 - Fairview Microwave Inc.
Specs
Frequency Range 10 to 26500 MHz
Connector Type BNC; SMA
View Details