KRYTAR, Inc. Directional Detectors 206026510 206026510

Description
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
Request a Quote
Description
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 206026510 is a 6.0-26.5 GHz directional detector designed for microwave power measurement and signal monitoring applications. It features a 3.5 mm female RF connector and an SMA female, BNC female, or SMC jack for detector output. The unit has a maximum VSWR of 1.40, insertion loss less than 1.3 dB, directivity greater than 13 dB, and frequency sensitivity of ±0.8 dB. It offers a low-level sensitivity greater than 40 µV/µW with a negative output polarity, a 1 W power rating, and operates from -54°C to +85°C. The device weighs 1.6 ounces.

Datasheet Summary
Powered by GS/AI

The 206026510 is a 6.0-26.5 GHz directional detector designed for microwave power measurement and signal monitoring applications. It features a 3.5 mm female RF connector and an SMA female, BNC female, or SMC jack for detector output. The unit has a maximum VSWR of 1.40, insertion loss less than 1.3 dB, directivity greater than 13 dB, and frequency sensitivity of ±0.8 dB. It offers a low-level sensitivity greater than 40 µV/µW with a negative output polarity, a 1 W power rating, and operates from -54°C to +85°C. The device weighs 1.6 ounces.

Suppliers

Company
Product
Description
Supplier Links
Directional Detectors 206026510 - 206026510 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Detectors 206026510
206026510
Directional Detectors 206026510 206026510
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.

KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number 206026510
Product Name Directional Detectors 206026510
Frequency Range 6000 to 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Power Sensors 9515A - 9515A - KRYTAR, Inc.
Specs
Frequency Range 0.1000 to 12400 MHz
Connector Type Type N
View Details
Directional Detectors 202008006 - 202008006 - KRYTAR, Inc.
Specs
Frequency Range 2000 to 8000 MHz
dBm Measurement Range 26.02 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details
Directional Detectors 202020010 - 202020010 - KRYTAR, Inc.
Specs
Frequency Range 2000 to 20000 MHz
dBm Measurement Range 30 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details
Directional Detectors 210040010K - 210040010K - KRYTAR, Inc.
Specs
Frequency Range 10000 to 40000 MHz
dBm Measurement Range 30 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.92 mm
View Details