ValueTronics International, Inc. RF Power Meter E4419A

Description
The E4419A is a used RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Fast measurement speed (up to 100 readings per second, over the GPIB, with E-series sensors) Speed improvement of x2 using the 8480 series power sensor (compared to 437B) No range-switching delays with 8480 series sensors, and only one fast-range switching point with E-series sensors High-resolution display with backlighting for a wide viewing angle of displayed data Save and recall of up to 10 instrument states GPIB connector for remote control of all functions Code compatibility with 438A Conformity to CE and CSA standards The Agilent E4419A is fully compatible with the 8480 series of power sensors and the E-series of power sensors (except the E9320A Family). Depending upon which sensor is used, the Agilent E4419A can measure from -70 dBm to +44 dBm at frequencies from 100 kHz to 110 GHz. Designed for bench and automatic test equipment use (ATE), the E4419A makes fast (up to 100 readings per second with E-series sensors), accurate and repeatable power measurements. The Agilent E4419A is a true dual-channel power meter, which means that you get two simultaneous power readings on the display.
Datasheet
Description
The E4419A is a used RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Fast measurement speed (up to 100 readings per second, over the GPIB, with E-series sensors) Speed improvement of x2 using the 8480 series power sensor (compared to 437B) No range-switching delays with 8480 series sensors, and only one fast-range switching point with E-series sensors High-resolution display with backlighting for a wide viewing angle of displayed data Save and recall of up to 10 instrument states GPIB connector for remote control of all functions Code compatibility with 438A Conformity to CE and CSA standards The Agilent E4419A is fully compatible with the 8480 series of power sensors and the E-series of power sensors (except the E9320A Family). Depending upon which sensor is used, the Agilent E4419A can measure from -70 dBm to +44 dBm at frequencies from 100 kHz to 110 GHz. Designed for bench and automatic test equipment use (ATE), the E4419A makes fast (up to 100 readings per second with E-series sensors), accurate and repeatable power measurements. The Agilent E4419A is a true dual-channel power meter, which means that you get two simultaneous power readings on the display.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Meter - E4419A - ValueTronics International, Inc.
Elgin, IL, USA
RF Power Meter
E4419A
RF Power Meter E4419A
The E4419A is a used RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Fast measurement speed (up to 100 readings per second, over the GPIB, with E-series sensors) Speed improvement of x2 using the 8480 series power sensor (compared to 437B) No range-switching delays with 8480 series sensors, and only one fast-range switching point with E-series sensors High-resolution display with backlighting for a wide viewing angle of displayed data Save and recall of up to 10 instrument states GPIB connector for remote control of all functions Code compatibility with 438A Conformity to CE and CSA standards The Agilent E4419A is fully compatible with the 8480 series of power sensors and the E-series of power sensors (except the E9320A Family). Depending upon which sensor is used, the Agilent E4419A can measure from -70 dBm to +44 dBm at frequencies from 100 kHz to 110 GHz. Designed for bench and automatic test equipment use (ATE), the E4419A makes fast (up to 100 readings per second with E-series sensors), accurate and repeatable power measurements. The Agilent E4419A is a true dual-channel power meter, which means that you get two simultaneous power readings on the display.

The E4419A is a used RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals..

Additional Features:

  • Fast measurement speed (up to 100 readings per second, over the GPIB, with E-series sensors)
  • Speed improvement of x2 using the 8480 series power sensor (compared to 437B)
  • No range-switching delays with 8480 series sensors, and only one fast-range switching point with E-series sensors
  • High-resolution display with backlighting for a wide viewing angle of displayed data
  • Save and recall of up to 10 instrument states
  • GPIB connector for remote control of all functions
  • Code compatibility with 438A
  • Conformity to CE and CSA standards

The Agilent E4419A is fully compatible with the 8480 series of power sensors and the E-series of power sensors (except the E9320A Family). Depending upon which sensor is used, the Agilent E4419A can measure from -70 dBm to +44 dBm at frequencies from 100 kHz to 110 GHz. Designed for bench and automatic test equipment use (ATE), the E4419A makes fast (up to 100 readings per second with E-series sensors), accurate and repeatable power measurements. The Agilent E4419A is a true dual-channel power meter, which means that you get two simultaneous power readings on the display.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Meters
Product Number E4419A
Product Name RF Power Meter
Unlock Full Specs
to access all available technical data

Similar Products

True RMS Power Sensors - LB589A - LadyBug Technologies LLC
LadyBug Technologies LLC
Specs
Output Interface Universal Serial Bus
dBm Measurement Range -55 to 20 dBm
Frequency Range 1.00E7 to 2.65E10 Hz
View Details
RF Power Meter - GEMINI™ 5540A - TEGAM, Inc.
Specs
Form Factor Handheld
Display Type Digital
Real Power 3 to 10000 watts
View Details
RF Power Meter - 5232 - ValueTronics International, Inc.
Boonton Electronics Corporation
View Details
SIGNALlab 250-12 OEM -  - Red Pitaya, d.o.o.
Red Pitaya, d.o.o.
Specs
Form Factor Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Options & Features Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
View Details