The XVME-6700 will add 7 to 10 years of life to your system with modern technology. This high-performance SBC features a FPGA-based VME to PCIe-bridge that solved the end of life issue with the TSI148 VME interface chip.
Ruggedized SODIMM removable memory is surrounded by heat sink material to provide a robust hold-down mechanism. The SODIMM is secured with four screws so it is easy to replace faulty memory.
If you’re one of the thousands who depends on the continued use of your VMEbus systems you can feel confident that Acromag is there for you. This single board computer updates your legacy systems with an Intel processor that will deliver significant performance advancements such as: enhanced microarchitecture, integrated graphics, and expanded memory performance with up to 16GB of high-bandwidth DDR3L memory and ECC memory controllers.
| Acromag, Inc. | |
|---|---|
| Product Category | VME, VPX, and VXI Controllers and Processors |
| Product Number | XVME-6700 |
| Product Name | 6U VME Processor Board with Intel® Celeron 200E |
| Technology | VME |
| Form Factor | 6U |
| Ports / Interfaces | Serial Port; USB; Ethernet; Dual SATA, VGA |
| Additional Specs | Video |