Greater than 500MHz Bandwidths with Excellent Crosstalk and Isolation
Star Configurations Allow any Channel to be Connected to any other Channel
Ideal for General Purpose RF Switching with High Signal Fidelity
Optional 50 ohm Terminations (1/2 Watt)
3 (1x8) and 3 (1x2) Stars
0.5A
100V
10W
The SMP6004 and SMP6005 are RF switch modules designed as star configurations. A star switch allows any channel to be connected to any other channel. This configuration approach also allows for the creation of simple matrices (i.e. 4 x 1 x 4). For applications that require unswitched signal sources to be terminated into 50 ohm, optional 1/2 watt 50 ohm terminations can be provided. Both modules are configured to avoid any unterminated stub effects, and utilize high bandwidth RF relays. The SMP6004 and SMP6005 are part of the SMIPII™ family and can be mixed and matched with other SMIPII™ modules to configure high-density switching systems.
- Greater than 500MHz Bandwidths with Excellent Crosstalk and Isolation
- Star Configurations Allow any Channel to be Connected to any other Channel
- Ideal for General Purpose RF Switching with High Signal Fidelity
- Optional 50 ohm Terminations (1/2 Watt)
- 3 (1x8) and 3 (1x2) Stars
- 0.5A
- 100V
- 10W
The SMP6004 and SMP6005 are RF switch modules designed as star configurations. A star switch allows any channel to be connected to any other channel. This configuration approach also allows for the creation of simple matrices (i.e. 4 x 1 x 4).
For applications that require unswitched signal sources to be terminated into 50 ohm, optional 1/2 watt 50 ohm terminations can be provided. Both modules are configured to avoid any unterminated stub effects, and utilize high bandwidth RF relays.
The SMP6004 and SMP6005 are part of the SMIPII™ family and can be mixed and matched with other SMIPII™ modules to configure high-density switching systems.