Advantech OpenVPX CPU Blade with 4th/ 5th Generation Intel® Core™ Processor MIC-6313

Description
The MIC-6313 is Advantech’s next generation single processor 6U VPX blade, based on the 4th/ 5th Generation Intel® Core™ and Intel® Xeon® Processor E3 Lv4 embedded platform. To enable the highest performance available in the 6U VPX form factor for workstation and compute intense applications, the four Serial RapidIO ports in the VPX data plane offer high speed up to 5Gb/s, low latency, scalable, error recoverable deterministic interconnectivity to digital front ends such as DSP and FPGA cards. In addition, two PCI Express ports x8 lanes in the VPX expansion plane, with up to PCI Express gen. 2 (5Gb/s) throughput offer a high performance interface to mainstream peripherals and I/O cards. With a SO-DIMM socket and additional soldered, onboard DRAM with ECC in a dual channel design running up to 1600MT/s, the MIC-6313 can be integrated into various harsh environments while maintaining maximum memory throughput, and supports memory expansion by using the latest SO-DIMM technology simultaneously. In addition, the 4th/ 5th generation Intel® Core™ and Xeon® E3 Lv4 embedded processors offer increased cache size and efficiency, as well as instruction set improvements, which make the MIC-6313 a high performance compute engine with outstanding floating point and vector processing performance. Tailored for harsh environments, the MIC-6313 has a native ruggedized convection cooled heat sink adaptable to various chassis environments; with the alternative optional air cooled heat sink, additional I/O is provided on the front panel. An onboard soldered, industrial SSD is included for maximum reliability, and a CFast/ SSD socket is also available for a costefficient, modular storage. By using Intel®’s powerful PCH (Lynx Point) with its advanced SATA controller, the MIC-6313 offers high storage capacity at up to 6Gbps transfer speed. An onboard XMC site with PCIe x8 gen.3 connectivity can host high speed offload or I/O mezzanines. Two USB 3.0 ports on the front panel can connect to external devices with up to 5Gbps data rate. Network and remote connectivity can be achieved via a RS-232 console (RJ-45) and two GbE RJ-45 ports, powered by Intel®’s latest Gigabit Ethernet controller. The next generation graphics engine Intel® Iris Pro offers up to 2x the graphic performance compared to previous generation solutions. Triple independent display support can be implemented by using the MIC-6313’s DVI front panel port and two DVI interfaces on rear transition modules. Audio is powered by a ALC892 controller via the backplane interface, and provides media support. Four SATA ports (SATAIII) and four USB ports (2x USB 3.0, 2x USB 3.0) are also connected to the backplane to fulfill the demand for extra IO ports or storage. Four GbE ports (two SERDES selectable) support system level IP connectivity, and four UART interfaces (RS232/422/485 selectable) can be leveraged to interface to legacy devices and consoles. 4th/ 5th Generation Intel® Core™ processor, up to 4 cores / 8 threads Intel® QM87 PCH Triple independent display support OpenVPX MOD6-PAY-4F1Q2U2T-12 .2.1-2 profile compliant Onboard and SO-DIMM DDR3L-1600, up to 16 GB, with ECC support Four SRIOx4 ports and two PCIex8 ports on Fabric interface Four 1000BASE-T ports on Base interface (two configurable to SERDES) Two 1000BASE-T front panel ports One CFast and one onboard flash storage device
Request a Quote Datasheet
Description
The MIC-6313 is Advantech’s next generation single processor 6U VPX blade, based on the 4th/ 5th Generation Intel® Core™ and Intel® Xeon® Processor E3 Lv4 embedded platform. To enable the highest performance available in the 6U VPX form factor for workstation and compute intense applications, the four Serial RapidIO ports in the VPX data plane offer high speed up to 5Gb/s, low latency, scalable, error recoverable deterministic interconnectivity to digital front ends such as DSP and FPGA cards. In addition, two PCI Express ports x8 lanes in the VPX expansion plane, with up to PCI Express gen. 2 (5Gb/s) throughput offer a high performance interface to mainstream peripherals and I/O cards. With a SO-DIMM socket and additional soldered, onboard DRAM with ECC in a dual channel design running up to 1600MT/s, the MIC-6313 can be integrated into various harsh environments while maintaining maximum memory throughput, and supports memory expansion by using the latest SO-DIMM technology simultaneously. In addition, the 4th/ 5th generation Intel® Core™ and Xeon® E3 Lv4 embedded processors offer increased cache size and efficiency, as well as instruction set improvements, which make the MIC-6313 a high performance compute engine with outstanding floating point and vector processing performance. Tailored for harsh environments, the MIC-6313 has a native ruggedized convection cooled heat sink adaptable to various chassis environments; with the alternative optional air cooled heat sink, additional I/O is provided on the front panel. An onboard soldered, industrial SSD is included for maximum reliability, and a CFast/ SSD socket is also available for a costefficient, modular storage. By using Intel®’s powerful PCH (Lynx Point) with its advanced SATA controller, the MIC-6313 offers high storage capacity at up to 6Gbps transfer speed. An onboard XMC site with PCIe x8 gen.3 connectivity can host high speed offload or I/O mezzanines. Two USB 3.0 ports on the front panel can connect to external devices with up to 5Gbps data rate. Network and remote connectivity can be achieved via a RS-232 console (RJ-45) and two GbE RJ-45 ports, powered by Intel®’s latest Gigabit Ethernet controller. The next generation graphics engine Intel® Iris Pro offers up to 2x the graphic performance compared to previous generation solutions. Triple independent display support can be implemented by using the MIC-6313’s DVI front panel port and two DVI interfaces on rear transition modules. Audio is powered by a ALC892 controller via the backplane interface, and provides media support. Four SATA ports (SATAIII) and four USB ports (2x USB 3.0, 2x USB 3.0) are also connected to the backplane to fulfill the demand for extra IO ports or storage. Four GbE ports (two SERDES selectable) support system level IP connectivity, and four UART interfaces (RS232/422/485 selectable) can be leveraged to interface to legacy devices and consoles. 4th/ 5th Generation Intel® Core™ processor, up to 4 cores / 8 threads Intel® QM87 PCH Triple independent display support OpenVPX MOD6-PAY-4F1Q2U2T-12 .2.1-2 profile compliant Onboard and SO-DIMM DDR3L-1600, up to 16 GB, with ECC support Four SRIOx4 ports and two PCIex8 ports on Fabric interface Four 1000BASE-T ports on Base interface (two configurable to SERDES) Two 1000BASE-T front panel ports One CFast and one onboard flash storage device
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OpenVPX CPU Blade with 4th/ 5th Generation Intel® Core™ Processor - MIC-6313 - Advantech
Cincinnati, OH, United States
OpenVPX CPU Blade with 4th/ 5th Generation Intel® Core™ Processor
MIC-6313
OpenVPX CPU Blade with 4th/ 5th Generation Intel® Core™ Processor MIC-6313
The MIC-6313 is Advantech’s next generation single processor 6U VPX blade, based on the 4th/ 5th Generation Intel® Core™ and Intel® Xeon® Processor E3 Lv4 embedded platform. To enable the highest performance available in the 6U VPX form factor for workstation and compute intense applications, the four Serial RapidIO ports in the VPX data plane offer high speed up to 5Gb/s, low latency, scalable, error recoverable deterministic interconnectivity to digital front ends such as DSP and FPGA cards. In addition, two PCI Express ports x8 lanes in the VPX expansion plane, with up to PCI Express gen. 2 (5Gb/s) throughput offer a high performance interface to mainstream peripherals and I/O cards. With a SO-DIMM socket and additional soldered, onboard DRAM with ECC in a dual channel design running up to 1600MT/s, the MIC-6313 can be integrated into various harsh environments while maintaining maximum memory throughput, and supports memory expansion by using the latest SO-DIMM technology simultaneously. In addition, the 4th/ 5th generation Intel® Core™ and Xeon® E3 Lv4 embedded processors offer increased cache size and efficiency, as well as instruction set improvements, which make the MIC-6313 a high performance compute engine with outstanding floating point and vector processing performance. Tailored for harsh environments, the MIC-6313 has a native ruggedized convection cooled heat sink adaptable to various chassis environments; with the alternative optional air cooled heat sink, additional I/O is provided on the front panel. An onboard soldered, industrial SSD is included for maximum reliability, and a CFast/ SSD socket is also available for a costefficient, modular storage. By using Intel®’s powerful PCH (Lynx Point) with its advanced SATA controller, the MIC-6313 offers high storage capacity at up to 6Gbps transfer speed. An onboard XMC site with PCIe x8 gen.3 connectivity can host high speed offload or I/O mezzanines. Two USB 3.0 ports on the front panel can connect to external devices with up to 5Gbps data rate. Network and remote connectivity can be achieved via a RS-232 console (RJ-45) and two GbE RJ-45 ports, powered by Intel®’s latest Gigabit Ethernet controller. The next generation graphics engine Intel® Iris Pro offers up to 2x the graphic performance compared to previous generation solutions. Triple independent display support can be implemented by using the MIC-6313’s DVI front panel port and two DVI interfaces on rear transition modules. Audio is powered by a ALC892 controller via the backplane interface, and provides media support. Four SATA ports (SATAIII) and four USB ports (2x USB 3.0, 2x USB 3.0) are also connected to the backplane to fulfill the demand for extra IO ports or storage. Four GbE ports (two SERDES selectable) support system level IP connectivity, and four UART interfaces (RS232/422/485 selectable) can be leveraged to interface to legacy devices and consoles. 4th/ 5th Generation Intel® Core™ processor, up to 4 cores / 8 threads Intel® QM87 PCH Triple independent display support OpenVPX MOD6-PAY-4F1Q2U2T-12 .2.1-2 profile compliant Onboard and SO-DIMM DDR3L-1600, up to 16 GB, with ECC support Four SRIOx4 ports and two PCIex8 ports on Fabric interface Four 1000BASE-T ports on Base interface (two configurable to SERDES) Two 1000BASE-T front panel ports One CFast and one onboard flash storage device

The MIC-6313 is Advantech’s next generation single processor 6U VPX blade, based on the 4th/ 5th Generation Intel® Core™ and Intel® Xeon® Processor E3 Lv4 embedded platform. To enable the highest performance available in the 6U VPX form factor for workstation and compute intense applications, the four Serial RapidIO ports in the VPX data plane offer high speed up to 5Gb/s, low latency, scalable, error recoverable deterministic interconnectivity to digital front ends such as DSP and FPGA cards. In addition, two PCI Express ports x8 lanes in the VPX expansion plane, with up to PCI Express gen. 2 (5Gb/s) throughput offer a high performance interface to mainstream peripherals and I/O cards. With a SO-DIMM socket and additional soldered, onboard DRAM with ECC in a dual channel design running up to 1600MT/s, the MIC-6313 can be integrated into various harsh environments while maintaining maximum memory throughput, and supports memory expansion by using the latest SO-DIMM technology simultaneously. In addition, the 4th/ 5th generation Intel® Core™ and Xeon® E3 Lv4 embedded processors offer increased cache size and efficiency, as well as instruction set improvements, which make the MIC-6313 a high performance compute engine with outstanding floating point and vector processing performance. Tailored for harsh environments, the MIC-6313 has a native ruggedized convection cooled heat sink adaptable to various chassis environments; with the alternative optional air cooled heat sink, additional I/O is provided on the front panel. An onboard soldered, industrial SSD is included for maximum reliability, and a CFast/ SSD socket is also available for a costefficient, modular storage. By using Intel®’s powerful PCH (Lynx Point) with its advanced SATA controller, the MIC-6313 offers high storage capacity at up to 6Gbps transfer speed. An onboard XMC site with PCIe x8 gen.3 connectivity can host high speed offload or I/O mezzanines. Two USB 3.0 ports on the front panel can connect to external devices with up to 5Gbps data rate. Network and remote connectivity can be achieved via a RS-232 console (RJ-45) and two GbE RJ-45 ports, powered by Intel®’s latest Gigabit Ethernet controller. The next generation graphics engine Intel® Iris Pro offers up to 2x the graphic performance compared to previous generation solutions. Triple independent display support can be implemented by using the MIC-6313’s DVI front panel port and two DVI interfaces on rear transition modules. Audio is powered by a ALC892 controller via the backplane interface, and provides media support. Four SATA ports (SATAIII) and four USB ports (2x USB 3.0, 2x USB 3.0) are also connected to the backplane to fulfill the demand for extra IO ports or storage. Four GbE ports (two SERDES selectable) support system level IP connectivity, and four UART interfaces (RS232/422/485 selectable) can be leveraged to interface to legacy devices and consoles.

  • 4th/ 5th Generation Intel® Core™ processor, up to 4 cores / 8 threads
  • Intel® QM87 PCH
  • Triple independent display support
  • OpenVPX MOD6-PAY-4F1Q2U2T-12.2.1-2 profile compliant
  • Onboard and SO-DIMM DDR3L-1600, up to 16 GB, with ECC support
  • Four SRIOx4 ports and two PCIex8 ports on Fabric interface
  • Four 1000BASE-T ports on Base interface (two configurable to SERDES)
  • Two 1000BASE-T front panel ports
  • One CFast and one onboard flash storage device
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category VME, VPX, and VXI Products
Product Number MIC-6313
Product Name OpenVPX CPU Blade with 4th/ 5th Generation Intel® Core™ Processor
Technology VPX
Unlock Full Specs
to access all available technical data

Similar Products