Ideal Industries, Inc.Fiber Optic Power Meter33-928
Description
850/1300/1310/1490/1
550 NANOMETER WAVELENGTH
+/- 5 PERCENT ACCURACY
LED DISPLAY TYPE
CE APPROVAL
LAN, CABLING SYSTEM APPLICATION
FC, UNIVERSAL CONNECTOR TYPE
-10 TO 60 DEG C OPERATING TEMPERATURE
0.01 RESOLUTION
(3) AAA ALKALINE BATTERY TYPE
-60 TO 3 DBM OPTICAL POWER MEASUREMENT RANGE
INDIUM, GALLIUM, ARSENIDE DETECTOR TYPE
FIBERMASTER[R] BRAND
CONNECTOR SIZE 2.5 MM
OPERATING TIME 360 HR
Ideal Industries, Inc.
Done
Datasheet
Description
850/1300/1310/1490/1
550 NANOMETER WAVELENGTH
+/- 5 PERCENT ACCURACY
LED DISPLAY TYPE
CE APPROVAL
LAN, CABLING SYSTEM APPLICATION
FC, UNIVERSAL CONNECTOR TYPE
-10 TO 60 DEG C OPERATING TEMPERATURE
0.01 RESOLUTION
(3) AAA ALKALINE BATTERY TYPE
-60 TO 3 DBM OPTICAL POWER MEASUREMENT RANGE
INDIUM, GALLIUM, ARSENIDE DETECTOR TYPE
FIBERMASTER[R] BRAND
CONNECTOR SIZE 2.5 MM
OPERATING TIME 360 HR
850/1300/1310/1490/1
550 NANOMETER WAVELENGTH
+/- 5 PERCENT ACCURACY
LED DISPLAY TYPE
CE APPROVAL
LAN, CABLING SYSTEM APPLICATION
FC, UNIVERSAL CONNECTOR TYPE
-10 TO 60 DEG C OPERATING TEMPERATURE
0.01 RESOLUTION
(3) AAA ALKALINE BATTERY TYPE
-60 TO 3 DBM OPTICAL POWER MEASUREMENT RANGE
INDIUM, GALLIUM, ARSENIDE DETECTOR TYPE
FIBERMASTER[R] BRAND
CONNECTOR SIZE 2.5 MM
OPERATING TIME 360 HR