The Luna 6415 Lightwave Component Analyzer is a tool for testing passive optical components using optical frequency domain reflectometry (OFDR) to measure insertion loss, return loss, and length in reflection or transmission mode. It features 20 μm sampling resolution, a maximum measurement length of 200 m with the OPT06450 option, and operates at a center wavelength of 1546.69 nm. The instrument has a return loss dynamic range of 70 dB and an insertion loss dynamic range of 70 dB in transmission mode or 15 dB in reflection mode, with measurement time of 0.08 s for a 20 m length. It includes an FC/APC optical connector, remote control via SCPI API over TCP/IP, and is housed in a case measuring 34 x 35 x 11 cm, weighing 6 kg without the controller. Maximum optical power input is 5 mW, and power consumption is up to 50 W.
The Luna 6415 is a fast and simple-to-use analyzer for passive optical components and modules. The Luna 6415 extends the industry-leading optical frequency domain reflectometry (OFDR) platform from Luna Innovations to manufacturing test and quality control applications.
Unlike traditional passive component testers, the Luna 6415 measures and analyzes the Insertion Loss (IL) and Return Loss (RL) distribution, as well as length, working in either reflection or transmission. The Luna 6415 features extremely high sensitivity, 20 μm spatial sampling resolution, and very fast scanning for high test throughput.
The Luna 6415 delivers the comprehensive and high-speed testing needed for modern silicon photonics and other photonic integrated circuits (PICs):
By integrating both reflection and transmission measurements, the Luna 6415 provides more complete test coverage of your component. The Luna 6415 further simplifies your manufacturing test with an integrated tunable laser source, automated IL and RL calculations, self-calibration and very high scanning speeds for greater test throughput.
| Luna Innovations | |
|---|---|
| Product Category | Optical Time Domain Reflectometers (OTDR) |
| Product Number | Luna 6415 |
| Product Name | Lightwave Component Analyzer |
| Test Equipment Type | Bench Top |