Smiths Interconnect, a Molex company SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies

Description
SpaceNXT™ Q series are specifically designed and tested for next generation commercial space applications. The SpaceNXT™ product portfolio provides customers a combination of technology and lower cost of ownership solutions that enable operators to overcome potential market entry barriers while enjoying the benefits of an established market player. Features & Benefits Up to 40 GHz 100% Flight Test Data Low Loss Dielectric Material to Provide Low Attenuation Superior Shielding Effectiveness Direct Solder Sleeves to Outer Braids for Superior Reliability Vented Connector Designs Where Needed Stainless Steel Connectors or BeCu Connectors Phased Matched Pairs and Sets Available (standard tolerance is +/- one degree per GHz or +/-2.8 picoseconds)
Request a Quote Datasheet
Description
SpaceNXT™ Q series are specifically designed and tested for next generation commercial space applications. The SpaceNXT™ product portfolio provides customers a combination of technology and lower cost of ownership solutions that enable operators to overcome potential market entry barriers while enjoying the benefits of an established market player. Features & Benefits Up to 40 GHz 100% Flight Test Data Low Loss Dielectric Material to Provide Low Attenuation Superior Shielding Effectiveness Direct Solder Sleeves to Outer Braids for Superior Reliability Vented Connector Designs Where Needed Stainless Steel Connectors or BeCu Connectors Phased Matched Pairs and Sets Available (standard tolerance is +/- one degree per GHz or +/-2.8 picoseconds)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
London, United Kingdom
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies
SpaceNXT™ Q series are specifically designed and tested for next generation commercial space applications. The SpaceNXT™ product portfolio provides customers a combination of technology and lower cost of ownership solutions that enable operators to overcome potential market entry barriers while enjoying the benefits of an established market player. Features & Benefits Up to 40 GHz 100% Flight Test Data Low Loss Dielectric Material to Provide Low Attenuation Superior Shielding Effectiveness Direct Solder Sleeves to Outer Braids for Superior Reliability Vented Connector Designs Where Needed Stainless Steel Connectors or BeCu Connectors Phased Matched Pairs and Sets Available (standard tolerance is +/- one degree per GHz or +/-2.8 picoseconds)

SpaceNXT™ Q series are specifically designed and tested for next generation commercial space applications. The SpaceNXT™ product portfolio provides customers a combination of technology and lower cost of ownership solutions that enable operators to overcome potential market entry barriers while enjoying the benefits of an established market player.

Features & Benefits

  • Up to 40 GHz
  • 100% Flight Test Data
  • Low Loss Dielectric Material to Provide Low Attenuation
  • Superior Shielding Effectiveness
  • Direct Solder Sleeves to Outer Braids for Superior Reliability
  • Vented Connector Designs Where Needed
  • Stainless Steel Connectors or BeCu Connectors
  • Phased Matched Pairs and Sets Available (standard tolerance is +/- one degree per GHz or +/-2.8 picoseconds)
Supplier's Site Datasheet

Technical Specifications

  Smiths Interconnect, a Molex company
Product Category Cable Assemblies
Product Name SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details