Smiths Interconnect, a Molex company Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies

Description
The ASR and ASR-F line of test cables are designed to maximize the repeatability of your test set-ups for results that remain consistent over hundreds of test cycles. Durability and excellent frequency performance is designed into every product on this line with the added bonus of being made with very phase stable materials. These products are available with the NMD test port connectors to allow for direct mating to the test port when a more permanent test set-up is desired. Features & Benefits Designs up to 50 GHz Phase Stability over Temperature High Mating Cycles Low Loss Construction Superior Shielding Effectiveness Phased Matched Sets Available Available in standard lengths of 12, 18 and 24 inches
Request a Quote Datasheet
Description
The ASR and ASR-F line of test cables are designed to maximize the repeatability of your test set-ups for results that remain consistent over hundreds of test cycles. Durability and excellent frequency performance is designed into every product on this line with the added bonus of being made with very phase stable materials. These products are available with the NMD test port connectors to allow for direct mating to the test port when a more permanent test set-up is desired. Features & Benefits Designs up to 50 GHz Phase Stability over Temperature High Mating Cycles Low Loss Construction Superior Shielding Effectiveness Phased Matched Sets Available Available in standard lengths of 12, 18 and 24 inches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
London, United Kingdom
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies
The ASR and ASR-F line of test cables are designed to maximize the repeatability of your test set-ups for results that remain consistent over hundreds of test cycles. Durability and excellent frequency performance is designed into every product on this line with the added bonus of being made with very phase stable materials. These products are available with the NMD test port connectors to allow for direct mating to the test port when a more permanent test set-up is desired. Features & Benefits Designs up to 50 GHz Phase Stability over Temperature High Mating Cycles Low Loss Construction Superior Shielding Effectiveness Phased Matched Sets Available Available in standard lengths of 12, 18 and 24 inches

The ASR and ASR-F line of test cables are designed to maximize the repeatability of your test set-ups for results that remain consistent over hundreds of test cycles. Durability and excellent frequency performance is designed into every product on this line with the added bonus of being made with very phase stable materials. These products are available with the NMD test port connectors to allow for direct mating to the test port when a more permanent test set-up is desired.

Features & Benefits

  • Designs up to 50 GHz
  • Phase Stability over Temperature
  • High Mating Cycles
  • Low Loss Construction
  • Superior Shielding Effectiveness
  • Phased Matched Sets Available
  • Available in standard lengths of 12, 18 and 24 inches
Supplier's Site Datasheet

Technical Specifications

  Smiths Interconnect, a Molex company
Product Category Cable Assemblies
Product Name Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details