ValueTronics International, Inc. Detector 85025C

Description
The 85025C is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for you Additional Features: Up to 110 GHz frequency range Used in either ac or dc detection mode The Agilent 85025C waveguide detector adapter offers a frequency range up to 110 GHz and is for use with the Agilent 8757 only in either ac or dc detection mode. The Agilent 85025C detector adapter is used to adapt any standard diode detector output for display on the Agilent 8757A scalar network analyzer (it is not compatible with the Agilent 8755C or 8756A scalar network analyzers). The detector adapter enables the analyzer to measure either modulated (AC) or unmodulated (DC) test signals. The ability to use a standard diode detector extends the frequency range of the Agilent 8757A to that of the detector used.
Description
The 85025C is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for you Additional Features: Up to 110 GHz frequency range Used in either ac or dc detection mode The Agilent 85025C waveguide detector adapter offers a frequency range up to 110 GHz and is for use with the Agilent 8757 only in either ac or dc detection mode. The Agilent 85025C detector adapter is used to adapt any standard diode detector output for display on the Agilent 8757A scalar network analyzer (it is not compatible with the Agilent 8755C or 8756A scalar network analyzers). The detector adapter enables the analyzer to measure either modulated (AC) or unmodulated (DC) test signals. The ability to use a standard diode detector extends the frequency range of the Agilent 8757A to that of the detector used.

Suppliers

Company
Product
Description
Supplier Links
Detector 85025C
The 85025C is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for you Additional Features: Up to 110 GHz frequency range Used in either ac or dc detection mode The Agilent 85025C waveguide detector adapter offers a frequency range up to 110 GHz and is for use with the Agilent 8757 only in either ac or dc detection mode. The Agilent 85025C detector adapter is used to adapt any standard diode detector output for display on the Agilent 8757A scalar network analyzer (it is not compatible with the Agilent 8755C or 8756A scalar network analyzers). The detector adapter enables the analyzer to measure either modulated (AC) or unmodulated (DC) test signals. The ability to use a standard diode detector extends the frequency range of the Agilent 8757A to that of the detector used.

The 85025C is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for you

Additional Features:

  • Up to 110 GHz frequency range
  • Used in either ac or dc detection mode

The Agilent 85025C waveguide detector adapter offers a frequency range up to 110 GHz and is for use with the Agilent 8757 only in either ac or dc detection mode.

The Agilent 85025C detector adapter is used to adapt any standard diode detector output for display on the Agilent 8757A scalar network analyzer (it is not compatible with the Agilent 8755C or 8756A scalar network analyzers).

The detector adapter enables the analyzer to measure either modulated (AC) or unmodulated (DC) test signals. The ability to use a standard diode detector extends the frequency range of the Agilent 8757A to that of the detector used.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 85025C
Product Name Detector
Unlock Full Specs
to access all available technical data

Similar Products

Planar Doped Barrier Detectors 602A - 602A - KRYTAR, Inc.
Specs
Frequency Range 10000 to 26500 MHz
Connector Type SMA
View Details
Detectors - NWD-28 - kTB Solutions
kTB Solutions
Specs
Frequency Range 26500 to 40000 MHz
Connector Type WR-28
View Details
POWER DETECTOR/ SMA/ ROHS - ZX47-40-S+ - Mini-Circuits
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details