KRYTAR, Inc. Directional Detectors 120720S 120720S

Description
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
Request a Quote
Description
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 120720S is a narrowband directional detector for microwave applications, operating from 7.0 to 12.4 GHz with a sensitivity of 4 µV/µW and directivity of 15 dB. It features an SMA female connector, a maximum insertion loss of 0.5 dB, and supports up to 10 W input power. The device has a VSWR of 1.35 and operates from -54°C to +85°C. Its physical dimensions are 1.40 in length, 0.66 in width, 0.40 in height, and the detector output connector is an SMA female with a maximum length of 1.40 in.

Datasheet Summary
Powered by GS/AI

The 120720S is a narrowband directional detector for microwave applications, operating from 7.0 to 12.4 GHz with a sensitivity of 4 µV/µW and directivity of 15 dB. It features an SMA female connector, a maximum insertion loss of 0.5 dB, and supports up to 10 W input power. The device has a VSWR of 1.35 and operates from -54°C to +85°C. Its physical dimensions are 1.40 in length, 0.66 in width, 0.40 in height, and the detector output connector is an SMA female with a maximum length of 1.40 in.

Suppliers

Company
Product
Description
Supplier Links
Directional Detectors 120720S - 120720S - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Detectors 120720S
120720S
Directional Detectors 120720S 120720S
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.

KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number 120720S
Product Name Directional Detectors 120720S
Frequency Range 7000 to 12400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Planar Tunnel Diode Detectors KDT0112 - KDT0112 - KRYTAR, Inc.
Specs
Frequency Range 100 to 12400 MHz
View Details
Power Sensors 9511A - 9511A - KRYTAR, Inc.
Specs
Frequency Range 0.1000 to 4000 MHz
Connector Type 3.5mm
View Details
Planar Doped Barrier Detectors 603B - 603B - KRYTAR, Inc.
Specs
Frequency Range 10000 to 40000 MHz
Connector Type BNC
View Details
Directional Detectors 1815S - 1815S - KRYTAR, Inc.
Specs
Frequency Range 2000 to 18000 MHz
dBm Measurement Range 29.03 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details