ValueTronics International, Inc. Step Attenuator 84904L

Description
The 84904L is a 40 GHz step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Frequency range: DC to 40 GHz Attenuation range: 0 to 11 dB, 1 dB steps Insertion loss at 0 dB: 0.8 dB + 0.04 dB/GHz Maximum SWR: 1.3 to 12.4 GHz, 1.7 to 34 GHz, 1.8 to 40 GHz Repeatability life: 0.03 dB maximum, 0.5 million cycles per section Maximum RF input power: 1 W (average), 100 W (peak) Connector type: 2.4 mm female, optional 2.4 mm/2.92 mm male/female Programming connector: 10-pin sockets The Agilent 84904L programmable step attenuator offers coaxial measurements to 40 GHz in a compact, rugged design. The Agilent 84904L offers repeatability of better than 0.03 dB, excellent life (greater than 5 million switching cycles per section) and an attenuation range of 0 to 11 dB in 1-dB steps. This latest design evolution sets new standards for size and performance. High attenuation accuracy and low SWR are achieved through the use of miniature thin-film attenuation cards composed of high-stability tantalum nitride film of sapphire substrate. Insertion loss is outstanding, with only 2.4 dB of loss at 40 GHz. The compact size of the Agilent 84904L, 35% smaller than the Agilent 8495/7 (26.5 GHz) family, allows for easy integration into instruments and ATE systems.
Datasheet
Description
The 84904L is a 40 GHz step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Frequency range: DC to 40 GHz Attenuation range: 0 to 11 dB, 1 dB steps Insertion loss at 0 dB: 0.8 dB + 0.04 dB/GHz Maximum SWR: 1.3 to 12.4 GHz, 1.7 to 34 GHz, 1.8 to 40 GHz Repeatability life: 0.03 dB maximum, 0.5 million cycles per section Maximum RF input power: 1 W (average), 100 W (peak) Connector type: 2.4 mm female, optional 2.4 mm/2.92 mm male/female Programming connector: 10-pin sockets The Agilent 84904L programmable step attenuator offers coaxial measurements to 40 GHz in a compact, rugged design. The Agilent 84904L offers repeatability of better than 0.03 dB, excellent life (greater than 5 million switching cycles per section) and an attenuation range of 0 to 11 dB in 1-dB steps. This latest design evolution sets new standards for size and performance. High attenuation accuracy and low SWR are achieved through the use of miniature thin-film attenuation cards composed of high-stability tantalum nitride film of sapphire substrate. Insertion loss is outstanding, with only 2.4 dB of loss at 40 GHz. The compact size of the Agilent 84904L, 35% smaller than the Agilent 8495/7 (26.5 GHz) family, allows for easy integration into instruments and ATE systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Step Attenuator - 84904L - ValueTronics International, Inc.
Elgin, IL, USA
Step Attenuator
84904L
Step Attenuator 84904L
The 84904L is a 40 GHz step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Frequency range: DC to 40 GHz Attenuation range: 0 to 11 dB, 1 dB steps Insertion loss at 0 dB: 0.8 dB + 0.04 dB/GHz Maximum SWR: 1.3 to 12.4 GHz, 1.7 to 34 GHz, 1.8 to 40 GHz Repeatability life: 0.03 dB maximum, 0.5 million cycles per section Maximum RF input power: 1 W (average), 100 W (peak) Connector type: 2.4 mm female, optional 2.4 mm/2.92 mm male/female Programming connector: 10-pin sockets The Agilent 84904L programmable step attenuator offers coaxial measurements to 40 GHz in a compact, rugged design. The Agilent 84904L offers repeatability of better than 0.03 dB, excellent life (greater than 5 million switching cycles per section) and an attenuation range of 0 to 11 dB in 1-dB steps. This latest design evolution sets new standards for size and performance. High attenuation accuracy and low SWR are achieved through the use of miniature thin-film attenuation cards composed of high-stability tantalum nitride film of sapphire substrate. Insertion loss is outstanding, with only 2.4 dB of loss at 40 GHz. The compact size of the Agilent 84904L, 35% smaller than the Agilent 8495/7 (26.5 GHz) family, allows for easy integration into instruments and ATE systems.

The 84904L is a 40 GHz step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications.

Additional Features:

  • Frequency range: DC to 40 GHz
  • Attenuation range: 0 to 11 dB, 1 dB steps
  • Insertion loss at 0 dB: 0.8 dB + 0.04 dB/GHz
  • Maximum SWR: 1.3 to 12.4 GHz, 1.7 to 34 GHz, 1.8 to 40 GHz
  • Repeatability life: 0.03 dB maximum, 0.5 million cycles per section
  • Maximum RF input power: 1 W (average), 100 W (peak)
  • Connector type: 2.4 mm female, optional 2.4 mm/2.92 mm male/female
  • Programming connector: 10-pin sockets

The Agilent 84904L programmable step attenuator offers coaxial measurements to 40 GHz in a compact, rugged design. The Agilent 84904L offers repeatability of better than 0.03 dB, excellent life (greater than 5 million switching cycles per section) and an attenuation range of 0 to 11 dB in 1-dB steps. This latest design evolution sets new standards for size and performance. High attenuation accuracy and low SWR are achieved through the use of miniature thin-film attenuation cards composed of high-stability tantalum nitride film of sapphire substrate. Insertion loss is outstanding, with only 2.4 dB of loss at 40 GHz. The compact size of the Agilent 84904L, 35% smaller than the Agilent 8495/7 (26.5 GHz) family, allows for easy integration into instruments and ATE systems.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Attenuators
Product Number 84904L
Product Name Step Attenuator
Attenuator Type Step Attenuator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W - UIYCA25AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
RF Attenuators - 7123333P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
View Details
Jitter Attenuators - SI5342H-D09194-GMR - Richardson RFPD
Specs
Frequency 1.00E-7 to 2.75 GHz
Package Type QFN44
View Details
Fixed Attenuators - Small Signal -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details