RS Components, Ltd. RF Attenuators 7123333P

Description
SMA attenuator (M-F) 20 dB 50 Ohm
Request a Quote
Description
SMA attenuator (M-F) 20 dB 50 Ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 7123333P - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
7123333P
RF Attenuators 7123333P
SMA attenuator (M-F) 20 dB 50 Ohm

SMA attenuator (M-F) 20 dB 50 Ohm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Attenuators
Product Number 7123333P
Product Name RF Attenuators
Frequency 10 GHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2240516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 50 GHz
Attenuation 40 dB
View Details
RF Attenuators - 2823256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Connectors SMA; SMA
View Details
RF Attenuators - 7122930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
Connectors Bnc
View Details
RF Attenuators - 2823249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
View Details