ValueTronics International, Inc. RF Sensor 8487D

Description
The 8487D is a used 50 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: The unit covers the frequency range from 50 MHz to 50 GHz Connector type is 2.4 mm. Maximum power of 100 mw The Agilent 8487D, Diode Power Sensor, is designed for use with the EPM series, EPM-P series, 70100A, E1416A and the 43x power meters, and provides extraordinary accuracy and stability. The Agilent HP8487D, Power Sensor, measures the average power over its entire -70 to -20 dBm dynamic range which gives you accurate readings even if your test signal is subjected to multitone environments, modulated carriers, or carriers with high harmonics.
Description
The 8487D is a used 50 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: The unit covers the frequency range from 50 MHz to 50 GHz Connector type is 2.4 mm. Maximum power of 100 mw The Agilent 8487D, Diode Power Sensor, is designed for use with the EPM series, EPM-P series, 70100A, E1416A and the 43x power meters, and provides extraordinary accuracy and stability. The Agilent HP8487D, Power Sensor, measures the average power over its entire -70 to -20 dBm dynamic range which gives you accurate readings even if your test signal is subjected to multitone environments, modulated carriers, or carriers with high harmonics.

Suppliers

Company
Product
Description
Supplier Links
RF Sensor 8487D
The 8487D is a used 50 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: The unit covers the frequency range from 50 MHz to 50 GHz Connector type is 2.4 mm. Maximum power of 100 mw The Agilent 8487D, Diode Power Sensor, is designed for use with the EPM series, EPM-P series, 70100A, E1416A and the 43x power meters, and provides extraordinary accuracy and stability. The Agilent HP8487D, Power Sensor, measures the average power over its entire -70 to -20 dBm dynamic range which gives you accurate readings even if your test signal is subjected to multitone environments, modulated carriers, or carriers with high harmonics.

The 8487D is a used 50 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • The unit covers the frequency range from 50 MHz to 50 GHz
  • Connector type is 2.4 mm. Maximum power of 100 mw

The Agilent 8487D, Diode Power Sensor, is designed for use with the EPM series, EPM-P series, 70100A, E1416A and the 43x power meters, and provides extraordinary accuracy and stability. The Agilent HP8487D, Power Sensor, measures the average power over its entire -70 to -20 dBm dynamic range which gives you accurate readings even if your test signal is subjected to multitone environments, modulated carriers, or carriers with high harmonics.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 8487D
Product Name RF Sensor
Frequency Range 50000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

POWER DETECTOR/ SMA/ ROHS - ZX47-40-S+ - Mini-Circuits
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Planar Doped Barrier Detectors 602A - 602A - KRYTAR, Inc.
Specs
Frequency Range 10000 to 26500 MHz
Connector Type SMA
View Details
Detectors - NWD-22 - kTB Solutions
kTB Solutions
Specs
Frequency Range 33000 to 50000 MHz
Connector Type WR-22
View Details
Detector/Controller - 2086-6010-13 - Richardson RFPD
Specs
Frequency Range 1000 to 18000 MHz
dBm Measurement Range 23 dBm
View Details