Fairview Microwave Inc. Detector with SMA Female to SMA Female and Video Out Operating from 100 MHz to 18 GHz FMMT1005

Description
RF detectors from Fairview Microwave are available with N Type or SMA connector series inputs and BNC or SMA connectors for outputs. Fairview RF detectors are zero bias Schottky diode and have negative video out. These zero bias Schottky diode detectors for RF have a minimum frequency between 10 MHz and 2 GHz and maximum frequency range between 2 GHz and 26.5 GHz. Zero biased radio frequency detectors video capacitance range from 20 pF to 470 pF with a voltage sensitivity of between 100 mV/mW and 550 mV/mW. Fairview Microwave zero bias schottky diode RF detectors are in stock and will ship the same day as they are ordered.
Datasheet
Description
RF detectors from Fairview Microwave are available with N Type or SMA connector series inputs and BNC or SMA connectors for outputs. Fairview RF detectors are zero bias Schottky diode and have negative video out. These zero bias Schottky diode detectors for RF have a minimum frequency between 10 MHz and 2 GHz and maximum frequency range between 2 GHz and 26.5 GHz. Zero biased radio frequency detectors video capacitance range from 20 pF to 470 pF with a voltage sensitivity of between 100 mV/mW and 550 mV/mW. Fairview Microwave zero bias schottky diode RF detectors are in stock and will ship the same day as they are ordered.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Detector with SMA Female to SMA Female and Video Out Operating from 100 MHz to 18 GHz - FMMT1005 - Fairview Microwave Inc.
Lewisville, TX, United States
Detector with SMA Female to SMA Female and Video Out Operating from 100 MHz to 18 GHz
FMMT1005
Detector with SMA Female to SMA Female and Video Out Operating from 100 MHz to 18 GHz FMMT1005
RF detectors from Fairview Microwave are available with N Type or SMA connector series inputs and BNC or SMA connectors for outputs. Fairview RF detectors are zero bias Schottky diode and have negative video out. These zero bias Schottky diode detectors for RF have a minimum frequency between 10 MHz and 2 GHz and maximum frequency range between 2 GHz and 26.5 GHz. Zero biased radio frequency detectors video capacitance range from 20 pF to 470 pF with a voltage sensitivity of between 100 mV/mW and 550 mV/mW. Fairview Microwave zero bias schottky diode RF detectors are in stock and will ship the same day as they are ordered.

RF detectors from Fairview Microwave are available with N Type or SMA connector series inputs and BNC or SMA connectors for outputs. Fairview RF detectors are zero bias Schottky diode and have negative video out. These zero bias Schottky diode detectors for RF have a minimum frequency between 10 MHz and 2 GHz and maximum frequency range between 2 GHz and 26.5 GHz.
Zero biased radio frequency detectors video capacitance range from 20 pF to 470 pF with a voltage sensitivity of between 100 mV/mW and 550 mV/mW. Fairview Microwave zero bias schottky diode RF detectors are in stock and will ship the same day as they are ordered.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Power Detectors
Product Number FMMT1005
Product Name Detector with SMA Female to SMA Female and Video Out Operating from 100 MHz to 18 GHz
Frequency Range 100 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

USB/Ethernet RMS Power Sensor 50 MHz - 18 GHz, -60 to +20 dBm - PWR-18RMS-RC - Mini-Circuits
Specs
Frequency Range 50 MHz
Bandwidth 100000 kHz
Connector Type Type N
View Details
Detectors - ND-10-26500 - kTB Solutions
Specs
Frequency Range 10 to 26500 MHz
Connector Type SMA; SMA(m)
View Details
Zero Bias Schottky Detectors 202A - 202A - KRYTAR, Inc.
Specs
Frequency Range 10 to 26500 MHz
Connector Type SMA
View Details