ValueTronics International, Inc. RF Sensor 8485A

Description
The 8485A is a used 26.5 GHz 0.3 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Excellent SWR for reducing mismatch uncertainty Accurate calibration and traceability to US National Institute of Standards and Technology (NIST) Compatible with EPM, EPM-P and P-series power meters, plus the E1416A VXI and discontinued 70100A and 43X power meter Accurate average power measurements over -30 to +20 dBm Frequency range 50 MHz to 26.5 GHz Thermocouple power sensing element The Agilent 8485A Power Sensor, that is designed for use with the EPM series, EPM-P series, 70100A, E1416A and 43X power meters, and provides extraordinary accuracy and stability. The Agilent 8485A, Power Sensor, gives you extremely low SWR, and is traceable to the U.S. National Institute of Standards and Technology (NIST).
Description
The 8485A is a used 26.5 GHz 0.3 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Excellent SWR for reducing mismatch uncertainty Accurate calibration and traceability to US National Institute of Standards and Technology (NIST) Compatible with EPM, EPM-P and P-series power meters, plus the E1416A VXI and discontinued 70100A and 43X power meter Accurate average power measurements over -30 to +20 dBm Frequency range 50 MHz to 26.5 GHz Thermocouple power sensing element The Agilent 8485A Power Sensor, that is designed for use with the EPM series, EPM-P series, 70100A, E1416A and 43X power meters, and provides extraordinary accuracy and stability. The Agilent 8485A, Power Sensor, gives you extremely low SWR, and is traceable to the U.S. National Institute of Standards and Technology (NIST).

Suppliers

Company
Product
Description
Supplier Links
RF Sensor 8485A
The 8485A is a used 26.5 GHz 0.3 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Excellent SWR for reducing mismatch uncertainty Accurate calibration and traceability to US National Institute of Standards and Technology (NIST) Compatible with EPM, EPM-P and P-series power meters, plus the E1416A VXI and discontinued 70100A and 43X power meter Accurate average power measurements over -30 to +20 dBm Frequency range 50 MHz to 26.5 GHz Thermocouple power sensing element The Agilent 8485A Power Sensor, that is designed for use with the EPM series, EPM-P series, 70100A, E1416A and 43X power meters, and provides extraordinary accuracy and stability. The Agilent 8485A, Power Sensor, gives you extremely low SWR, and is traceable to the U.S. National Institute of Standards and Technology (NIST).

The 8485A is a used 26.5 GHz 0.3 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Excellent SWR for reducing mismatch uncertainty
  • Accurate calibration and traceability to US National Institute of Standards and Technology (NIST)
  • Compatible with EPM, EPM-P and P-series power meters, plus the E1416A VXI and discontinued 70100A and 43X power meter
  • Accurate average power measurements over -30 to +20 dBm
  • Frequency range 50 MHz to 26.5 GHz
  • Thermocouple power sensing element

The Agilent 8485A Power Sensor, that is designed for use with the EPM series, EPM-P series, 70100A, E1416A and 43X power meters, and provides extraordinary accuracy and stability. The Agilent 8485A, Power Sensor, gives you extremely low SWR, and is traceable to the U.S. National Institute of Standards and Technology (NIST).

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 8485A
Product Name RF Sensor
Frequency Range 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Zero Bias Schottky Detectors 302A - 302A - KRYTAR, Inc.
Specs
Frequency Range 100 to 26500 MHz
Connector Type SMA
View Details
POWER DETECTOR/ SMA/ ROHS - ZX47-40LN-S+ - Mini-Circuits
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Detectors - NWD-19 - kTB Solutions
kTB Solutions
Specs
Frequency Range 40000 to 60000 MHz
Connector Type WR-19
View Details
0.01-8GHz Positive SMA Coaxial Detector - ZRD20S-8P - ZTS Technologies Co., Ltd
Specs
Frequency Range 10 to 8000 MHz
dBm Measurement Range -30 dBm
Connector Type SMA
View Details