KRYTAR, Inc. Zero Bias Schottky Detectors 302A 302A

Description
KRYTAR Zero Bias Schottky Detectors are inline coaxial barrel connector packages for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for use in applications including power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in broadband, 5G and mm-Wave applications. KRYTAR’s Model 302 Series Detectors have a Minimum Frequency of 100 MHz and a Maximum Frequency of 26.5 GHz with a Frequency Response of ±0.5 dB to 20 GHz and ±0.8 dB to 26.5 GHz. Additional performance features include 50 ohm matched inputs for an excellent maximum VSWR of 1.35 to 20 GHz and 1.5 to 26.5 GHz, Negative Output Polarity (For Positive Output Polarity add a “P” to the end of the model number), Low Voltage Sensitivity of 0.5 mV/µW typical, and can withstand maximum input power levels up to 100 mW. Operating temperature range is -54°C to +100°C. The compact and rugged cylindrical package includes an industry standard 3.5mm Input Connector. 302 Series Models Output Connector Options: Model 302A: SMA Female and measures 1.57 inches long x 0.4 inches in diameter Model 302B: BNC and measures 1.85 inches long x 0.4 inches in diameter Model 302S: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter KRYTAR detectors are ideal for use in MIL-Spec environments requiring precision test and measurement in instrumentation, subsystem assemblies, radar or missile guidance systems, and lab testing. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet
Description
KRYTAR Zero Bias Schottky Detectors are inline coaxial barrel connector packages for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for use in applications including power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in broadband, 5G and mm-Wave applications. KRYTAR’s Model 302 Series Detectors have a Minimum Frequency of 100 MHz and a Maximum Frequency of 26.5 GHz with a Frequency Response of ±0.5 dB to 20 GHz and ±0.8 dB to 26.5 GHz. Additional performance features include 50 ohm matched inputs for an excellent maximum VSWR of 1.35 to 20 GHz and 1.5 to 26.5 GHz, Negative Output Polarity (For Positive Output Polarity add a “P” to the end of the model number), Low Voltage Sensitivity of 0.5 mV/µW typical, and can withstand maximum input power levels up to 100 mW. Operating temperature range is -54°C to +100°C. The compact and rugged cylindrical package includes an industry standard 3.5mm Input Connector. 302 Series Models Output Connector Options: Model 302A: SMA Female and measures 1.57 inches long x 0.4 inches in diameter Model 302B: BNC and measures 1.85 inches long x 0.4 inches in diameter Model 302S: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter KRYTAR detectors are ideal for use in MIL-Spec environments requiring precision test and measurement in instrumentation, subsystem assemblies, radar or missile guidance systems, and lab testing. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zero Bias Schottky Detectors 302A - 302A - KRYTAR, Inc.
Sunnyvale, CA, United States
Zero Bias Schottky Detectors 302A
302A
Zero Bias Schottky Detectors 302A 302A
KRYTAR Zero Bias Schottky Detectors are inline coaxial barrel connector packages for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for use in applications including power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in broadband, 5G and mm-Wave applications. KRYTAR’s Model 302 Series Detectors have a Minimum Frequency of 100 MHz and a Maximum Frequency of 26.5 GHz with a Frequency Response of ±0.5 dB to 20 GHz and ±0.8 dB to 26.5 GHz. Additional performance features include 50 ohm matched inputs for an excellent maximum VSWR of 1.35 to 20 GHz and 1.5 to 26.5 GHz, Negative Output Polarity (For Positive Output Polarity add a “P” to the end of the model number), Low Voltage Sensitivity of 0.5 mV/µW typical, and can withstand maximum input power levels up to 100 mW. Operating temperature range is -54°C to +100°C. The compact and rugged cylindrical package includes an industry standard 3.5mm Input Connector. 302 Series Models Output Connector Options: Model 302A: SMA Female and measures 1.57 inches long x 0.4 inches in diameter Model 302B: BNC and measures 1.85 inches long x 0.4 inches in diameter Model 302S: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter KRYTAR detectors are ideal for use in MIL-Spec environments requiring precision test and measurement in instrumentation, subsystem assemblies, radar or missile guidance systems, and lab testing. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR Zero Bias Schottky Detectors are inline coaxial barrel connector packages for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for use in applications including power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in broadband, 5G and mm-Wave applications.

KRYTAR’s Model 302 Series Detectors have a Minimum Frequency of 100 MHz and a Maximum Frequency of 26.5 GHz with a Frequency Response of ±0.5 dB to 20 GHz and ±0.8 dB to 26.5 GHz. Additional performance features include 50 ohm matched inputs for an excellent maximum VSWR of 1.35 to 20 GHz and 1.5 to 26.5 GHz, Negative Output Polarity (For Positive Output Polarity add a “P” to the end of the model number), Low Voltage Sensitivity of 0.5 mV/µW typical, and can withstand maximum input power levels up to 100 mW. Operating temperature range is -54°C to +100°C. The compact and rugged cylindrical package includes an industry standard 3.5mm Input Connector.

302 Series Models
Output Connector Options:
Model 302A: SMA Female and measures 1.57 inches long x 0.4 inches in diameter
Model 302B: BNC and measures 1.85 inches long x 0.4 inches in diameter
Model 302S: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter

KRYTAR detectors are ideal for use in MIL-Spec environments requiring precision test and measurement in instrumentation, subsystem assemblies, radar or missile guidance systems, and lab testing. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number 302A
Product Name Zero Bias Schottky Detectors 302A
Frequency Range 100 to 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Detectors 202050013 - 202050013 - KRYTAR, Inc.
Specs
Frequency Range 2000 to 50000 MHz
dBm Measurement Range 33.01 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.4mm
View Details
Broadband Threshold Detectors KTH8018 - KTH8018 - KRYTAR, Inc.
Specs
Frequency Range 8000 to 18000 MHz
View Details
Directional Detectors 202008006 - 202008006 - KRYTAR, Inc.
Specs
Frequency Range 2000 to 8000 MHz
dBm Measurement Range 26.02 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details
Planar Doped Barrier Detectors 602A - 602A - KRYTAR, Inc.
Specs
Frequency Range 10000 to 26500 MHz
Connector Type SMA
View Details