ValueTronics International, Inc. RF Sensor 8484A

Description
The 8484A is a used 18 GHz Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency range of 10 MHz to 18 GHz. Noise and drift have been reduced to less than 5% of full scale on the 300 pW range (only 15 pW) when it is used with the 435B power meter. Noise and drift are even less with the 436A, 437B and 438A power meters. The Agilent 8484A High Sensitivity Power Sensor that measures power from 0.1nW to 10 µW.
Description
The 8484A is a used 18 GHz Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency range of 10 MHz to 18 GHz. Noise and drift have been reduced to less than 5% of full scale on the 300 pW range (only 15 pW) when it is used with the 435B power meter. Noise and drift are even less with the 436A, 437B and 438A power meters. The Agilent 8484A High Sensitivity Power Sensor that measures power from 0.1nW to 10 µW.

Suppliers

Company
Product
Description
Supplier Links
RF Sensor 8484A
The 8484A is a used 18 GHz Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency range of 10 MHz to 18 GHz. Noise and drift have been reduced to less than 5% of full scale on the 300 pW range (only 15 pW) when it is used with the 435B power meter. Noise and drift are even less with the 436A, 437B and 438A power meters. The Agilent 8484A High Sensitivity Power Sensor that measures power from 0.1nW to 10 µW.

The 8484A is a used 18 GHz Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Frequency range of 10 MHz to 18 GHz.
  • Noise and drift have been reduced to less than 5% of full scale on the 300 pW range (only 15 pW) when it is used with the 435B power meter.
  • Noise and drift are even less with the 436A, 437B and 438A power meters.

The Agilent 8484A High Sensitivity Power Sensor that measures power from 0.1nW to 10 µW.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 8484A
Product Name RF Sensor
Frequency Range 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

USB Power Sensor 1 MHz - 8 GHz, -30 to +20 dBm - PWR-8FS - Mini-Circuits
Specs
Input Voltage 15 volts
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Planar Doped Barrier Detectors 703A - 703A - KRYTAR, Inc.
Specs
Frequency Range 100000 to 40000 MHz
Connector Type SMA
View Details
Detectors - ND-10-40000 - kTB Solutions
Specs
Frequency Range 10 to 40000 MHz
Connector Type 2.92 mm; 2.92mm(f)
View Details
Detector/Controller - 2085-6010-00 - Richardson RFPD
Specs
Frequency Range 1000 to 18000 MHz
dBm Measurement Range 16 dBm
View Details