MACOM Power Detectors

Description
MACOM’s power detectors are broadband devices that have integrated low loss directional couplers and built-in temperature compensation circuits. These detectors provide an easy way to monitor the power of a signal travelling in a specific direction along a transmission line. These detectors are conveniently housed in miniature lead free plastic surface mount package. Typical applications include; Power monitoring and leveling in Point-to-Point radios, IMS, Radar, VSAT, EW, Aerospace and Defense Systems.
Description
MACOM’s power detectors are broadband devices that have integrated low loss directional couplers and built-in temperature compensation circuits. These detectors provide an easy way to monitor the power of a signal travelling in a specific direction along a transmission line. These detectors are conveniently housed in miniature lead free plastic surface mount package. Typical applications include; Power monitoring and leveling in Point-to-Point radios, IMS, Radar, VSAT, EW, Aerospace and Defense Systems.

Suppliers

Company
Product
Description
Supplier Links
Power Detectors -  - MACOM
Lowell, MA, USA
Power Detectors
Power Detectors
MACOM’s power detectors are broadband devices that have integrated low loss directional couplers and built-in temperature compensation circuits. These detectors provide an easy way to monitor the power of a signal travelling in a specific direction along a transmission line. These detectors are conveniently housed in miniature lead free plastic surface mount package. Typical applications include; Power monitoring and leveling in Point-to-Point radios, IMS, Radar, VSAT, EW, Aerospace and Defense Systems.

MACOM’s power detectors are broadband devices that have integrated low loss directional couplers and built-in temperature compensation circuits. These detectors provide an easy way to monitor the power of a signal travelling in a specific direction along a transmission line. These detectors are conveniently housed in miniature lead free plastic surface mount package. Typical applications include; Power monitoring and leveling in Point-to-Point radios, IMS, Radar, VSAT, EW, Aerospace and Defense Systems.

Supplier's Site

Technical Specifications

  MACOM
Product Category RF Power Detectors
Product Name Power Detectors
Frequency Range 5000 to 45000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Detectors 201020010 - 201020010 - KRYTAR, Inc.
Specs
Frequency Range 1000 to 20000 MHz
dBm Measurement Range 30 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details
Detectors - NWD-28 - kTB Solutions
kTB Solutions
Specs
Frequency Range 26500 to 40000 MHz
Connector Type WR-28
View Details
USB/Ethernet Peak&Avg Power Sensor 10 MHz-8 GHz, -60 to +20 dBm - PWR-8P-RC - Mini-Circuits
Specs
Input Voltage 25 volts
Measurement Options Peak
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Detector/Controller - MACP-010571-TR1000 - Richardson RFPD
Specs
Frequency Range 2000 to 6000 MHz
View Details