ValueTronics International, Inc. RF Sensor 8482A

Description
The 8482A is a used 4.2 GHz 0.3 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Excellent SWR for reducing mismatch uncertainty Accurate calibration and traceability to NIST Precision type-N connector as standard The Agilent 8482A power sensor gives you extremely low SWR, and is traceable to the U.S. National Institute of Standards and Technology (NIST). A calibration port is included with the above power meters for calibration with the power sensor. This calibration provides traceability to NIST, and it eliminates the uncertainties due to temperature changes and the variance in making measurements with different meter/sensor combinations.
Description
The 8482A is a used 4.2 GHz 0.3 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Excellent SWR for reducing mismatch uncertainty Accurate calibration and traceability to NIST Precision type-N connector as standard The Agilent 8482A power sensor gives you extremely low SWR, and is traceable to the U.S. National Institute of Standards and Technology (NIST). A calibration port is included with the above power meters for calibration with the power sensor. This calibration provides traceability to NIST, and it eliminates the uncertainties due to temperature changes and the variance in making measurements with different meter/sensor combinations.

Suppliers

Company
Product
Description
Supplier Links
RF Sensor 8482A
The 8482A is a used 4.2 GHz 0.3 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Excellent SWR for reducing mismatch uncertainty Accurate calibration and traceability to NIST Precision type-N connector as standard The Agilent 8482A power sensor gives you extremely low SWR, and is traceable to the U.S. National Institute of Standards and Technology (NIST). A calibration port is included with the above power meters for calibration with the power sensor. This calibration provides traceability to NIST, and it eliminates the uncertainties due to temperature changes and the variance in making measurements with different meter/sensor combinations.

The 8482A is a used 4.2 GHz 0.3 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Excellent SWR for reducing mismatch uncertainty
  • Accurate calibration and traceability to NIST
  • Precision type-N connector as standard

The Agilent 8482A power sensor gives you extremely low SWR, and is traceable to the U.S. National Institute of Standards and Technology (NIST). A calibration port is included with the above power meters for calibration with the power sensor. This calibration provides traceability to NIST, and it eliminates the uncertainties due to temperature changes and the variance in making measurements with different meter/sensor combinations.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 8482A
Product Name RF Sensor
Frequency Range 4200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

USB/Ethernet RMS Power Sensor 50 MHz - 9 GHz, -60 to +20 dBm - PWR-9RMS-RC - Mini-Circuits
Specs
Frequency Range 50 MHz
Bandwidth 100000 kHz
Connector Type Type N
View Details
Detectors - ND-10-26500 - kTB Solutions
Specs
Frequency Range 10 to 26500 MHz
Connector Type SMA; SMA(m)
View Details
Directional Detectors 158020S - 158020S - KRYTAR, Inc.
Specs
Frequency Range 500 to 8000 MHz
dBm Measurement Range 40 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details
0.01-15GHz Positive SMA Coaxial Detector - ZRD20S-15P - ZTS Technologies Co., Ltd
Specs
Frequency Range 10 to 15000 MHz
dBm Measurement Range -30 dBm
Connector Type SMA
View Details