Tektronix, Inc. TDR 1502B

Description
The 1502B is a TDR from Tektronix. A meter is an instrument used to test and measure alternating current (AC) or direct current (DC) voltage, resistance, RF, electric current, and much more. Additional Features: Easy to Use Information Screens High Contrast LCD Portable Waveform Storage PC Controllable Typical Applications Telephony Computer/LAN CATV Power Company Field Testing Communications Providers Cable Manufacturing Tests Third Party Maintenance Airline Maintenance/Testing The portable, rugged 1502B TDR Cable Tester is a portable maintenance tool that is simple to operate and will test most dual conductor metallic cable under virtually any condition. The 1502B identifies and locates cable faults. When the tester is connected to the line to be tested it sends out electrical pulses that are reflected back to the tester by impedance changes in the cable. The 1502B displays impedance changes in the cable as a function of distance. Moving the cursor to the displayed fault produces an on-screen readout of distance to the fault. The 1502B transmits 200 ps rise time step pulses down the cable under test. The reflected energy is displayed on the LCD and the type of fault can then be determined by the user. When testing 50 ohm cable with a velocity of propagation equal to 0.66, the 1502B Metallic TDR allows the determination of 0.5 ohm cable faults. Multiple faults as close together as 0.8 of an inch can be resolved. The 1502B offers a variety of parameters and information that can be accessed using menus. The main menu allows you to access Help Screens, Velocity Propagtion Values, Impedances of Different Cables, Instrument/Front Panel Configurations and Instrument Diagnostics.
Datasheet
Description
The 1502B is a TDR from Tektronix. A meter is an instrument used to test and measure alternating current (AC) or direct current (DC) voltage, resistance, RF, electric current, and much more. Additional Features: Easy to Use Information Screens High Contrast LCD Portable Waveform Storage PC Controllable Typical Applications Telephony Computer/LAN CATV Power Company Field Testing Communications Providers Cable Manufacturing Tests Third Party Maintenance Airline Maintenance/Testing The portable, rugged 1502B TDR Cable Tester is a portable maintenance tool that is simple to operate and will test most dual conductor metallic cable under virtually any condition. The 1502B identifies and locates cable faults. When the tester is connected to the line to be tested it sends out electrical pulses that are reflected back to the tester by impedance changes in the cable. The 1502B displays impedance changes in the cable as a function of distance. Moving the cursor to the displayed fault produces an on-screen readout of distance to the fault. The 1502B transmits 200 ps rise time step pulses down the cable under test. The reflected energy is displayed on the LCD and the type of fault can then be determined by the user. When testing 50 ohm cable with a velocity of propagation equal to 0.66, the 1502B Metallic TDR allows the determination of 0.5 ohm cable faults. Multiple faults as close together as 0.8 of an inch can be resolved. The 1502B offers a variety of parameters and information that can be accessed using menus. The main menu allows you to access Help Screens, Velocity Propagtion Values, Impedances of Different Cables, Instrument/Front Panel Configurations and Instrument Diagnostics.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The 1502B is a TDR from Tektronix. A meter is an instrument used to test and measure alternating current (AC) or direct current (DC) voltage, resistance, RF, electric current, and much more. Additional Features: Easy to Use Information Screens High Contrast LCD Portable Waveform Storage PC Controllable Typical Applications Telephony Computer/LAN CATV Power Company Field Testing Communications Providers Cable Manufacturing Tests Third Party Maintenance Airline Maintenance/Testing The portable, rugged 1502B TDR Cable Tester is a portable maintenance tool that is simple to operate and will test most dual conductor metallic cable under virtually any condition. The 1502B identifies and locates cable faults. When the tester is connected to the line to be tested it sends out electrical pulses that are reflected back to the tester by impedance changes in the cable. The 1502B displays impedance changes in the cable as a function of distance. Moving the cursor to the displayed fault produces an on-screen readout of distance to the fault. The 1502B transmits 200 ps rise time step pulses down the cable under test. The reflected energy is displayed on the LCD and the type of fault can then be determined by the user. When testing 50 ohm cable with a velocity of propagation equal to 0.66, the 1502B Metallic TDR allows the determination of 0.5 ohm cable faults. Multiple faults as close together as 0.8 of an inch can be resolved. The 1502B offers a variety of parameters and information that can be accessed using menus. The main menu allows you to access Help Screens, Velocity Propagtion Values, Impedances of Different Cables, Instrument/Front Panel Configurations and Instrument Diagnostics.

The 1502B is a TDR from Tektronix. A meter is an instrument used to test and measure alternating current (AC) or direct current (DC) voltage, resistance, RF, electric current, and much more.

Additional Features:

  • Easy to Use
  • Information Screens
  • High Contrast LCD
  • Portable
  • Waveform Storage
  • PC Controllable

Typical Applications

  • Telephony
  • Computer/LAN
  • CATV
  • Power Company Field Testing
  • Communications Providers
  • Cable Manufacturing Tests
  • Third Party Maintenance
  • Airline Maintenance/Testing

The portable, rugged 1502B TDR Cable Tester is a portable maintenance tool that is simple to operate and will test most dual conductor metallic cable under virtually any condition. The 1502B identifies and locates cable faults. When the tester is connected to the line to be tested it sends out electrical pulses that are reflected back to the tester by impedance changes in the cable. The 1502B displays impedance changes in the cable as a function of distance. Moving the cursor to the displayed fault produces an on-screen readout of distance to the fault.

The 1502B transmits 200 ps rise time step pulses down the cable under test. The reflected energy is displayed on the LCD and the type of fault can then be determined by the user. When testing 50 ohm cable with a velocity of propagation equal to 0.66, the 1502B Metallic TDR allows the determination of 0.5 ohm cable faults. Multiple faults as close together as 0.8 of an inch can be resolved.

The 1502B offers a variety of parameters and information that can be accessed using menus. The main menu allows you to access Help Screens, Velocity Propagtion Values, Impedances of Different Cables, Instrument/Front Panel Configurations and Instrument Diagnostics.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number 1502B
Product Name TDR
Test Equipment Time Domain Reflectometer
Unlock Full Specs
to access all available technical data

Similar Products

Optical Backscatter Reflectometer - OBR 4600 - Luna Innovations
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Bench Top
Wavelength Range 1270 to 1610 nm (12700 to 16100 Å)
View Details
Fiber Lab - 800 - M2 Optics, Inc.
M2 Optics, Inc.
Specs
Test Equipment Fiber Test Box
Test Equipment Type Bench Top
Connector Type FC; LC; SC; ST
View Details
Fiber Optic Light Source - 580XL-SC - Greenlee Textron, Inc.
Specs
Test Equipment Fiber Optic Test Source
Connector Type SC
Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
View Details
TDR - 1502C - ValueTronics International, Inc.
Tektronix, Inc.
Specs
Test Equipment Time Domain Reflectometer
Test Equipment Type Hand Held
View Details