Tektronix, Inc. TDR 1503C

Description
The 1503C is a TDR from Tektronix. A meter is an instrument used to test and measure alternating current (AC) or direct current (DC) voltage, resistance, RF, electric current, and much more. Additional Features: Backlit LCD Display Assures Sharp Images in Any Lighting Condition Menu-driven Operation for Easy Test Set-up Help Screens Provide Information on Instrument Operation and Measurements Information Screens Provide Cable Impedance and Vp Values Digital Filtering Reduces Displayed Noise, Resulting in a Cleaner Waveform Display Vertical and Horizontal Delta Modes Allow Easy Delta Measurements Waveform Storage Allows Comparison of the Current and Previously Recorded Waveform ω at Cursor Allows Direct Readout of Characteristic Impedance Rugged and Portable - Designed for Field Use Applications: Telephony Computer/LAN CATV Power Companies Agriculture PCB Manufacturers Cable Manufacturers Airlines Typical Cable Measurements: Distance to faults Cable propagation velocity Cable return loss in dB Faulty taps and unterminated line in LAN and CATV networks The Tektronix 1503C Metallic-cable Time-Domain Reflectometer (MTDR) is a cable test instrument that uses radar principles to determine the electrical characteristics of metallic cables. The 1503C generates a half-sine wave signal, applies it to the cable under test, and detects and processes the reflected voltage waveform. These reflections are displayed in the 1503C liquid crystal display (LCD), where distance measurements may be made using a cursor technique. Impedance information may be obtained through interpreting waveform amplitude.
Datasheet
Description
The 1503C is a TDR from Tektronix. A meter is an instrument used to test and measure alternating current (AC) or direct current (DC) voltage, resistance, RF, electric current, and much more. Additional Features: Backlit LCD Display Assures Sharp Images in Any Lighting Condition Menu-driven Operation for Easy Test Set-up Help Screens Provide Information on Instrument Operation and Measurements Information Screens Provide Cable Impedance and Vp Values Digital Filtering Reduces Displayed Noise, Resulting in a Cleaner Waveform Display Vertical and Horizontal Delta Modes Allow Easy Delta Measurements Waveform Storage Allows Comparison of the Current and Previously Recorded Waveform ω at Cursor Allows Direct Readout of Characteristic Impedance Rugged and Portable - Designed for Field Use Applications: Telephony Computer/LAN CATV Power Companies Agriculture PCB Manufacturers Cable Manufacturers Airlines Typical Cable Measurements: Distance to faults Cable propagation velocity Cable return loss in dB Faulty taps and unterminated line in LAN and CATV networks The Tektronix 1503C Metallic-cable Time-Domain Reflectometer (MTDR) is a cable test instrument that uses radar principles to determine the electrical characteristics of metallic cables. The 1503C generates a half-sine wave signal, applies it to the cable under test, and detects and processes the reflected voltage waveform. These reflections are displayed in the 1503C liquid crystal display (LCD), where distance measurements may be made using a cursor technique. Impedance information may be obtained through interpreting waveform amplitude.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The 1503C is a TDR from Tektronix. A meter is an instrument used to test and measure alternating current (AC) or direct current (DC) voltage, resistance, RF, electric current, and much more. Additional Features: Backlit LCD Display Assures Sharp Images in Any Lighting Condition Menu-driven Operation for Easy Test Set-up Help Screens Provide Information on Instrument Operation and Measurements Information Screens Provide Cable Impedance and Vp Values Digital Filtering Reduces Displayed Noise, Resulting in a Cleaner Waveform Display Vertical and Horizontal Delta Modes Allow Easy Delta Measurements Waveform Storage Allows Comparison of the Current and Previously Recorded Waveform ω at Cursor Allows Direct Readout of Characteristic Impedance Rugged and Portable - Designed for Field Use Applications: Telephony Computer/LAN CATV Power Companies Agriculture PCB Manufacturers Cable Manufacturers Airlines Typical Cable Measurements: Distance to faults Cable propagation velocity Cable return loss in dB Faulty taps and unterminated line in LAN and CATV networks The Tektronix 1503C Metallic-cable Time-Domain Reflectometer (MTDR) is a cable test instrument that uses radar principles to determine the electrical characteristics of metallic cables. The 1503C generates a half-sine wave signal, applies it to the cable under test, and detects and processes the reflected voltage waveform. These reflections are displayed in the 1503C liquid crystal display (LCD), where distance measurements may be made using a cursor technique. Impedance information may be obtained through interpreting waveform amplitude.

The 1503C is a TDR from Tektronix. A meter is an instrument used to test and measure alternating current (AC) or direct current (DC) voltage, resistance, RF, electric current, and much more.

Additional Features:

  • Backlit LCD Display Assures Sharp Images in Any Lighting Condition
  • Menu-driven Operation for Easy Test Set-up
  • Help Screens Provide Information on Instrument Operation and Measurements
  • Information Screens Provide Cable Impedance and Vp Values
  • Digital Filtering Reduces Displayed Noise, Resulting in a Cleaner Waveform Display
  • Vertical and Horizontal Delta Modes Allow Easy Delta Measurements
  • Waveform Storage Allows Comparison of the Current and Previously Recorded Waveform
  • Ω at Cursor Allows Direct Readout of Characteristic Impedance
  • Rugged and Portable - Designed for Field Use

Applications:

  • Telephony
  • Computer/LAN
  • CATV
  • Power Companies
  • Agriculture
  • PCB Manufacturers
  • Cable Manufacturers
  • Airlines

Typical Cable Measurements:

  • Distance to faults
  • Cable propagation velocity
  • Cable return loss in dB
  • Faulty taps and unterminated line in LAN and CATV networks

The Tektronix 1503C Metallic-cable Time-Domain Reflectometer (MTDR) is a cable test instrument that uses radar principles to determine the electrical characteristics of metallic cables. The 1503C generates a half-sine wave signal, applies it to the cable under test, and detects and processes the reflected voltage waveform. These reflections are displayed in the 1503C liquid crystal display (LCD), where distance measurements may be made using a cursor technique. Impedance information may be obtained through interpreting waveform amplitude.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number 1503C
Product Name TDR
Test Equipment Time Domain Reflectometer
Unlock Full Specs
to access all available technical data

Similar Products

Lightwave Component Analyzer - Luna 6415 - Luna Innovations
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Bench Top
Connector Type FC/APC
View Details
OTDR Sidekick -  - M2 Optics, Inc.
M2 Optics, Inc.
Specs
Test Equipment Launch Box
Test Equipment Type Bench Top
Connector Type FC; LC; SC; ST
View Details
Optical Loss Test Unit - 5890-FC - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Test Equipment Fiber Optic Fault Locator; Optical Loss Test Unit
Connector Type FC; SC; ST
Wavelength Range 850 to 1550 nm (8500 to 15500 Å)
View Details
Fiber Optic Equipment - TFS2020 - ValueTronics International, Inc.
Specs
Test Equipment Type Hand Held
View Details