Tektronix, Inc. Fiber Optic Equipment P6701A

Description
The P6701A is fiber optic equipment from Tektronix. Additional Features: Wavelength Range: 500 to 950nm Optical input: Up to 200m Maximum Optical output for Linear output: 1mW Maximum Nondestructive Optical Input: 10mW Conversion Gain: 850nm Bandwidth: DC to 850 MHz Output Impedance: 50Ohms
Description
The P6701A is fiber optic equipment from Tektronix. Additional Features: Wavelength Range: 500 to 950nm Optical input: Up to 200m Maximum Optical output for Linear output: 1mW Maximum Nondestructive Optical Input: 10mW Conversion Gain: 850nm Bandwidth: DC to 850 MHz Output Impedance: 50Ohms

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - P6701A - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
P6701A
Fiber Optic Equipment P6701A
The P6701A is fiber optic equipment from Tektronix. Additional Features: Wavelength Range: 500 to 950nm Optical input: Up to 200m Maximum Optical output for Linear output: 1mW Maximum Nondestructive Optical Input: 10mW Conversion Gain: 850nm Bandwidth: DC to 850 MHz Output Impedance: 50Ohms

The P6701A is fiber optic equipment from Tektronix.

Additional Features:

  • Wavelength Range: 500 to 950nm
  • Optical input: Up to 200m
  • Maximum Optical output for Linear output: 1mW
  • Maximum Nondestructive Optical Input: 10mW
  • Conversion Gain: 850nm
  • Bandwidth: DC to 850 MHz
  • Output Impedance: 50Ohms
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number P6701A
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Optical Vector Analyzer - OVA 5000 - Luna Innovations
Specs
Test Equipment Optical Spectrum Analyzers
Wavelength Range 1270 to 1610 nm (12700 to 16100 Å)
View Details
Fiber Lab for OFS Fiber Spools - 1200 - M2 Optics, Inc.
Specs
Test Equipment Fiber Test Box
Test Equipment Type Bench Top
Connector Type FC; LC; SC; ST
View Details
Fiber Optic Light Source - 570XL-ST - Greenlee Textron, Inc.
Specs
Test Equipment Fiber Optic Test Source
Connector Type ST
Wavelength Range 850 to 1300 nm (8500 to 13000 Å)
View Details
TDR - 1503C - ValueTronics International, Inc.
Tektronix, Inc.
Specs
Test Equipment Time Domain Reflectometer
Test Equipment Type Hand Held
View Details