Tektronix, Inc. TDR 1502C

Description
The 1502C is a TDR from Tektronix. A meter is an instrument used to test and measure alternating current (AC) or direct current (DC) voltage, resistance, RF, electric current, and much more. Additional Features: Backlit LCD Display Assures Sharp Images in Any Lighting Condition Menu-driven Operation for Easy Test Set-up Help Screens Provide Information on Instrument Operation and Measurements Information Screens Provide Cable Impedance and Vp Values Digital Filtering Reduces Displayed Noise, Resulting in a Cleaner Waveform Display Vertical and Horizontal Delta Modes Allow Easy Delta Measurements Waveform Storage Allows Comparison of the Current and Previously Recorded Waveform ω at Cursor Allows Direct Readout of Characteristic Impedance Rugged and Portable - Designed for Field Use Applications: Telephony Computer/LAN CATV Power Companies Agriculture PCB Manufacturers Cable Manufacturers Airlines Typical Cable Measurements: Distance to faults Cable propagation velocity Cable return loss in dB Faulty taps and unterminated line in LAN and CATV networks The 1502C is designed to quickly and easily locate opens, shorts, crimps, and other defects in metallic cables. The 1502C can measure up to 2,000 feet (625 meters). Using a process similar to radar, the 1502C transmits electrical pulses down the cable under test. Impedance changes in the cable reflect some of the pulse energy back to the MTDR. The reflections are displayed on a backlit, HyperTwist, high-contrast nematic LCD display. The characteristics of the displayed trace allow the user to determine the nature of the cable fault. When testing 50 ω cable with a Vp of 0.66, the 1502C allows the determination of 0.5 ω cable faults. Multiple faults can be measured as close as 0.8 inch. The 1502C measures 50 ω impedance.
Datasheet
Description
The 1502C is a TDR from Tektronix. A meter is an instrument used to test and measure alternating current (AC) or direct current (DC) voltage, resistance, RF, electric current, and much more. Additional Features: Backlit LCD Display Assures Sharp Images in Any Lighting Condition Menu-driven Operation for Easy Test Set-up Help Screens Provide Information on Instrument Operation and Measurements Information Screens Provide Cable Impedance and Vp Values Digital Filtering Reduces Displayed Noise, Resulting in a Cleaner Waveform Display Vertical and Horizontal Delta Modes Allow Easy Delta Measurements Waveform Storage Allows Comparison of the Current and Previously Recorded Waveform ω at Cursor Allows Direct Readout of Characteristic Impedance Rugged and Portable - Designed for Field Use Applications: Telephony Computer/LAN CATV Power Companies Agriculture PCB Manufacturers Cable Manufacturers Airlines Typical Cable Measurements: Distance to faults Cable propagation velocity Cable return loss in dB Faulty taps and unterminated line in LAN and CATV networks The 1502C is designed to quickly and easily locate opens, shorts, crimps, and other defects in metallic cables. The 1502C can measure up to 2,000 feet (625 meters). Using a process similar to radar, the 1502C transmits electrical pulses down the cable under test. Impedance changes in the cable reflect some of the pulse energy back to the MTDR. The reflections are displayed on a backlit, HyperTwist, high-contrast nematic LCD display. The characteristics of the displayed trace allow the user to determine the nature of the cable fault. When testing 50 ω cable with a Vp of 0.66, the 1502C allows the determination of 0.5 ω cable faults. Multiple faults can be measured as close as 0.8 inch. The 1502C measures 50 ω impedance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The 1502C is a TDR from Tektronix. A meter is an instrument used to test and measure alternating current (AC) or direct current (DC) voltage, resistance, RF, electric current, and much more. Additional Features: Backlit LCD Display Assures Sharp Images in Any Lighting Condition Menu-driven Operation for Easy Test Set-up Help Screens Provide Information on Instrument Operation and Measurements Information Screens Provide Cable Impedance and Vp Values Digital Filtering Reduces Displayed Noise, Resulting in a Cleaner Waveform Display Vertical and Horizontal Delta Modes Allow Easy Delta Measurements Waveform Storage Allows Comparison of the Current and Previously Recorded Waveform ω at Cursor Allows Direct Readout of Characteristic Impedance Rugged and Portable - Designed for Field Use Applications: Telephony Computer/LAN CATV Power Companies Agriculture PCB Manufacturers Cable Manufacturers Airlines Typical Cable Measurements: Distance to faults Cable propagation velocity Cable return loss in dB Faulty taps and unterminated line in LAN and CATV networks The 1502C is designed to quickly and easily locate opens, shorts, crimps, and other defects in metallic cables. The 1502C can measure up to 2,000 feet (625 meters). Using a process similar to radar, the 1502C transmits electrical pulses down the cable under test. Impedance changes in the cable reflect some of the pulse energy back to the MTDR. The reflections are displayed on a backlit, HyperTwist, high-contrast nematic LCD display. The characteristics of the displayed trace allow the user to determine the nature of the cable fault. When testing 50 ω cable with a Vp of 0.66, the 1502C allows the determination of 0.5 ω cable faults. Multiple faults can be measured as close as 0.8 inch. The 1502C measures 50 ω impedance.

The 1502C is a TDR from Tektronix. A meter is an instrument used to test and measure alternating current (AC) or direct current (DC) voltage, resistance, RF, electric current, and much more.

Additional Features:

  • Backlit LCD Display Assures Sharp Images in Any Lighting Condition
  • Menu-driven Operation for Easy Test Set-up
  • Help Screens Provide Information on Instrument Operation and Measurements
  • Information Screens Provide Cable Impedance and Vp Values
  • Digital Filtering Reduces Displayed Noise, Resulting in a Cleaner Waveform Display
  • Vertical and Horizontal Delta Modes Allow Easy Delta Measurements
  • Waveform Storage Allows Comparison of the Current and Previously Recorded Waveform
  • Ω at Cursor Allows Direct Readout of Characteristic Impedance
  • Rugged and Portable - Designed for Field Use

Applications:

  • Telephony
  • Computer/LAN
  • CATV
  • Power Companies
  • Agriculture
  • PCB Manufacturers
  • Cable Manufacturers
  • Airlines

Typical Cable Measurements:

  • Distance to faults
  • Cable propagation velocity
  • Cable return loss in dB
  • Faulty taps and unterminated line in LAN and CATV networks

The 1502C is designed to quickly and easily locate opens, shorts, crimps, and other defects in metallic cables. The 1502C can measure up to 2,000 feet (625 meters). Using a process similar to radar, the 1502C transmits electrical pulses down the cable under test. Impedance changes in the cable reflect some of the pulse energy back to the MTDR. The reflections are displayed on a backlit, HyperTwist, high-contrast nematic LCD display. The characteristics of the displayed trace allow the user to determine the nature of the cable fault. When testing 50 Ω cable with a Vp of 0.66, the 1502C allows the determination of 0.5 Ω cable faults. Multiple faults can be measured as close as 0.8 inch. The 1502C measures 50 Ω impedance.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number 1502C
Product Name TDR
Test Equipment Time Domain Reflectometer
Unlock Full Specs
to access all available technical data

Similar Products

Optical Vector Analyzer - OVA 5000 - Luna Innovations
Specs
Test Equipment Optical Spectrum Analyzers
Wavelength Range 1270 to 1610 nm (12700 to 16100 Å)
View Details
Fiber Lab - Draka Fiber - 800D - M2 Optics, Inc.
Specs
Test Equipment Fiber Test Box
Test Equipment Type Bench Top
Connector Type FC; LC; SC; ST
View Details
Fiber Optic Light Source - 580XL-FC - Greenlee Textron, Inc.
Specs
Test Equipment Fiber Optic Test Source
Connector Type FC
Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
View Details
Fiber Optic Equipment - P6701 - ValueTronics International, Inc.
Specs
Test Equipment Type Hand Held
View Details