ValueTronics International, Inc. Optical Attenuator 8158B

Description
The 8158B is a used Optical Attenuator from Agilent. Attenuators are a type of test equipment that’s useful during Optical design. When an engineer needs to reduce (attenuate) the level of an optical signal, he or she uses an attenuator. Additional Features: Wavelength range is 1300 to 1550 nm Designed for single- and multimode fibers with NA < 0.3 Full HP-IB programmability 60 dB attenuation range 0.01 dB resolution and 0.04 dB repeatability The Agilent 8158B Optical Attenuator is a programmable optical attenuator for single-mode or multimode optical fibers with a numerical aperture up to 0.3.
Description
The 8158B is a used Optical Attenuator from Agilent. Attenuators are a type of test equipment that’s useful during Optical design. When an engineer needs to reduce (attenuate) the level of an optical signal, he or she uses an attenuator. Additional Features: Wavelength range is 1300 to 1550 nm Designed for single- and multimode fibers with NA < 0.3 Full HP-IB programmability 60 dB attenuation range 0.01 dB resolution and 0.04 dB repeatability The Agilent 8158B Optical Attenuator is a programmable optical attenuator for single-mode or multimode optical fibers with a numerical aperture up to 0.3.

Suppliers

Company
Product
Description
Supplier Links
Optical Attenuator - 8158B - ValueTronics International, Inc.
Elgin, IL, USA
Optical Attenuator
8158B
Optical Attenuator 8158B
The 8158B is a used Optical Attenuator from Agilent. Attenuators are a type of test equipment that’s useful during Optical design. When an engineer needs to reduce (attenuate) the level of an optical signal, he or she uses an attenuator. Additional Features: Wavelength range is 1300 to 1550 nm Designed for single- and multimode fibers with NA < 0.3 Full HP-IB programmability 60 dB attenuation range 0.01 dB resolution and 0.04 dB repeatability The Agilent 8158B Optical Attenuator is a programmable optical attenuator for single-mode or multimode optical fibers with a numerical aperture up to 0.3.

The 8158B is a used Optical Attenuator from Agilent. Attenuators are a type of test equipment that’s useful during Optical design. When an engineer needs to reduce (attenuate) the level of an optical signal, he or she uses an attenuator.

Additional Features:

  • Wavelength range is 1300 to 1550 nm
  • Designed for single- and multimode fibers with NA < 0.3
  • Full HP-IB programmability
  • 60 dB attenuation range
  • 0.01 dB resolution and 0.04 dB repeatability

The Agilent 8158B Optical Attenuator is a programmable optical attenuator for single-mode or multimode optical fibers with a numerical aperture up to 0.3.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Attenuators
Product Number 8158B
Product Name Optical Attenuator
Attenuator Type Optical Attenuator
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 200W 3GHz - UIYCA200AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
ColorConnect Attenuators - AT-185-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2823277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 2 GHz
View Details