ValueTronics International, Inc. Optical Attenuator 8157A

Description
The 8157A is a used Optical Attenuator from Agilent. Attenuators are a type of test equipment that’s useful during Optical design. When an engineer needs to reduce (attenuate) the level of an optical signal, he or she uses an attenuator. Additional Features: Wavelenght range: 1200 to 1650 nm Applicable fiber type: single-mode fiber 9/125 um Attenuation range (excluding insertion loss): 60dB Linearity:+/-0.2dB Display resolution: 0.01 dB
Description
The 8157A is a used Optical Attenuator from Agilent. Attenuators are a type of test equipment that’s useful during Optical design. When an engineer needs to reduce (attenuate) the level of an optical signal, he or she uses an attenuator. Additional Features: Wavelenght range: 1200 to 1650 nm Applicable fiber type: single-mode fiber 9/125 um Attenuation range (excluding insertion loss): 60dB Linearity:+/-0.2dB Display resolution: 0.01 dB

Suppliers

Company
Product
Description
Supplier Links
Optical Attenuator - 8157A - ValueTronics International, Inc.
Elgin, IL, USA
Optical Attenuator
8157A
Optical Attenuator 8157A
The 8157A is a used Optical Attenuator from Agilent. Attenuators are a type of test equipment that’s useful during Optical design. When an engineer needs to reduce (attenuate) the level of an optical signal, he or she uses an attenuator. Additional Features: Wavelenght range: 1200 to 1650 nm Applicable fiber type: single-mode fiber 9/125 um Attenuation range (excluding insertion loss): 60dB Linearity:+/-0.2dB Display resolution: 0.01 dB

The 8157A is a used Optical Attenuator from Agilent. Attenuators are a type of test equipment that’s useful during Optical design. When an engineer needs to reduce (attenuate) the level of an optical signal, he or she uses an attenuator.

Additional Features:

  • Wavelenght range: 1200 to 1650 nm
  • Applicable fiber type: single-mode fiber 9/125 um
  • Attenuation range (excluding insertion loss): 60dB
  • Linearity:+/-0.2dB
  • Display resolution: 0.01 dB
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Attenuators
Product Number 8157A
Product Name Optical Attenuator
Attenuator Type Optical Attenuator
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - Small Signal -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
Coaxial Attenuator - 5o205005S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
WR22 to WR22 Flange Waveguide 6 dB Attenuator Straight 33 - 50 GHz - WR22-ATT-6+ - Mini-Circuits
Specs
Frequency 33 to 50 GHz
VSWR 1.1 :1
Attenuation 6.5 dB
View Details
RF Attenuators - 7123100P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
View Details