Fluke Mini Fiber Inspection Scope FiberInspector™

Description
FiberInspector™ Mini fiber inspection scope to examines installed fiber terminations or ensure terminations are smooth and clean. Avoid the #1 cause of fiber link failure: dirty end-faces. Dirt, dust and other contaminants are the enemy of high-speed data transmission over optical fiber. Today's network applications require more bandwidth, making loss budgets tighter than ever. It is critical that all optical connections are clean and free of contaminants to ensure application success. The Fluke Networks FiberInspector Mini Video Microscope puts the solution to contaminated end-faces in the palm of your hand. This portable video microscope works ten times faster than traditional scopes. Simply insert the probe and inspect installed fiber connectors through the bulkhead adapters without accessing the backside of the patch panels. Using a video microscope also completely ensures that no harmful laser light ever reaches your eyes. Its miniature size makes the FiberInspector Mini fiber inspection scope extremely portable and convenient. The device displays exceptionally sharp images on its 1.8” screen. Extend battery life in the grip trigger mode, when the device only shows images when squeezing the sides of the display. With a range of standard and accessory probe tips, end-faces can be inspected when using many different connector types, including LC connectors.
Datasheet
Description
FiberInspector™ Mini fiber inspection scope to examines installed fiber terminations or ensure terminations are smooth and clean. Avoid the #1 cause of fiber link failure: dirty end-faces. Dirt, dust and other contaminants are the enemy of high-speed data transmission over optical fiber. Today's network applications require more bandwidth, making loss budgets tighter than ever. It is critical that all optical connections are clean and free of contaminants to ensure application success. The Fluke Networks FiberInspector Mini Video Microscope puts the solution to contaminated end-faces in the palm of your hand. This portable video microscope works ten times faster than traditional scopes. Simply insert the probe and inspect installed fiber connectors through the bulkhead adapters without accessing the backside of the patch panels. Using a video microscope also completely ensures that no harmful laser light ever reaches your eyes. Its miniature size makes the FiberInspector Mini fiber inspection scope extremely portable and convenient. The device displays exceptionally sharp images on its 1.8” screen. Extend battery life in the grip trigger mode, when the device only shows images when squeezing the sides of the display. With a range of standard and accessory probe tips, end-faces can be inspected when using many different connector types, including LC connectors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Fiber Inspection Scope - FiberInspector™ - Fluke
Everett, WA, USA
Mini Fiber Inspection Scope
FiberInspector™
Mini Fiber Inspection Scope FiberInspector™
FiberInspector™ Mini fiber inspection scope to examines installed fiber terminations or ensure terminations are smooth and clean. Avoid the #1 cause of fiber link failure: dirty end-faces. Dirt, dust and other contaminants are the enemy of high-speed data transmission over optical fiber. Today's network applications require more bandwidth, making loss budgets tighter than ever. It is critical that all optical connections are clean and free of contaminants to ensure application success. The Fluke Networks FiberInspector Mini Video Microscope puts the solution to contaminated end-faces in the palm of your hand. This portable video microscope works ten times faster than traditional scopes. Simply insert the probe and inspect installed fiber connectors through the bulkhead adapters without accessing the backside of the patch panels. Using a video microscope also completely ensures that no harmful laser light ever reaches your eyes. Its miniature size makes the FiberInspector Mini fiber inspection scope extremely portable and convenient. The device displays exceptionally sharp images on its 1.8” screen. Extend battery life in the grip trigger mode, when the device only shows images when squeezing the sides of the display. With a range of standard and accessory probe tips, end-faces can be inspected when using many different connector types, including LC connectors.

FiberInspector™ Mini fiber inspection scope to examines installed fiber terminations or ensure terminations are smooth and clean. Avoid the #1 cause of fiber link failure: dirty end-faces. Dirt, dust and other contaminants are the enemy of high-speed data transmission over optical fiber. Today's network applications require more bandwidth, making loss budgets tighter than ever. It is critical that all optical connections are clean and free of contaminants to ensure application success.

The Fluke Networks FiberInspector Mini Video Microscope puts the solution to contaminated end-faces in the palm of your hand. This portable video microscope works ten times faster than traditional scopes. Simply insert the probe and inspect installed fiber connectors through the bulkhead adapters without accessing the backside of the patch panels. Using a video microscope also completely ensures that no harmful laser light ever reaches your eyes.

Its miniature size makes the FiberInspector Mini fiber inspection scope extremely portable and convenient. The device displays exceptionally sharp images on its 1.8” screen. Extend battery life in the grip trigger mode, when the device only shows images when squeezing the sides of the display. With a range of standard and accessory probe tips, end-faces can be inspected when using many different connector types, including LC connectors.

Supplier's Site Datasheet

Technical Specifications

  Fluke
Product Category Fiber Optic Test Equipment
Product Number FiberInspector™
Product Name Mini Fiber Inspection Scope
Test Equipment Inspection
Unlock Full Specs
to access all available technical data

Similar Products

Portable Optical Backscatter Reflectometer - OBR 6200 Series - Luna Innovations
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Hand Held
Connector Type FC/APC
View Details
Fiber Optic Cleaning Kits -  - Fluke
Specs
Test Equipment Cleaning
Test Equipment Type Hand Held
View Details
Optical Loss Test Unit - 5680-FC - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Test Equipment Fiber Optic Fault Locator; Optical Loss Test Unit
Connector Type FC; SC; ST
Wavelength Range 850 to 1300 nm (8500 to 13000 Å)
View Details
Optical Spectrum Analyzers -  - Yokogawa Corporation of America
Yokogawa Corporation of America
Specs
Test Equipment Optical Spectrum Analyzers
View Details