ValueTronics International, Inc. RF Power Meter 70100A

Description
The 70100A is a used RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency range: 100 kHz to 110 GHz sensor dependent Power Range: -70 to +44 dBm, sensor dependent Automatic calibration and zeroing Selectable resolution and duty cycle Save and recall of meter settings Instrumentation accuracy: ±0.02 dB or ±0.5% Compatible with the Agilent 8480 series of power sensors The Agilent 70100A is a single-slot power meter module with features and capabilities similar to the Agilent 437B power meter. As part of the Modular Measurement System (MMS), it is ideal where many power meters are required for a test system. The Agilent 70100A is compatible with the Agilent 8480 series of power sensors.
Datasheet
Description
The 70100A is a used RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency range: 100 kHz to 110 GHz sensor dependent Power Range: -70 to +44 dBm, sensor dependent Automatic calibration and zeroing Selectable resolution and duty cycle Save and recall of meter settings Instrumentation accuracy: ±0.02 dB or ±0.5% Compatible with the Agilent 8480 series of power sensors The Agilent 70100A is a single-slot power meter module with features and capabilities similar to the Agilent 437B power meter. As part of the Modular Measurement System (MMS), it is ideal where many power meters are required for a test system. The Agilent 70100A is compatible with the Agilent 8480 series of power sensors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Meter - 70100A - ValueTronics International, Inc.
Elgin, IL, USA
RF Power Meter
70100A
RF Power Meter 70100A
The 70100A is a used RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency range: 100 kHz to 110 GHz sensor dependent Power Range: -70 to +44 dBm, sensor dependent Automatic calibration and zeroing Selectable resolution and duty cycle Save and recall of meter settings Instrumentation accuracy: ±0.02 dB or ±0.5% Compatible with the Agilent 8480 series of power sensors The Agilent 70100A is a single-slot power meter module with features and capabilities similar to the Agilent 437B power meter. As part of the Modular Measurement System (MMS), it is ideal where many power meters are required for a test system. The Agilent 70100A is compatible with the Agilent 8480 series of power sensors.

The 70100A is a used RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals..

Additional Features:

  • Frequency range: 100 kHz to 110 GHz sensor dependent
  • Power Range: -70 to +44 dBm, sensor dependent
  • Automatic calibration and zeroing
  • Selectable resolution and duty cycle
  • Save and recall of meter settings
  • Instrumentation accuracy: ±0.02 dB or ±0.5%
  • Compatible with the Agilent 8480 series of power sensors

The Agilent 70100A is a single-slot power meter module with features and capabilities similar to the Agilent 437B power meter. As part of the Modular Measurement System (MMS), it is ideal where many power meters are required for a test system. The Agilent 70100A is compatible with the Agilent 8480 series of power sensors.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Meters
Product Number 70100A
Product Name RF Power Meter
Unlock Full Specs
to access all available technical data

Similar Products

True RMS Power Sensors - LB5944A - LadyBug Technologies LLC
LadyBug Technologies LLC
Specs
Output Interface Universal Serial Bus
dBm Measurement Range -60 to 26 dBm
Frequency Range 1.00E6 to 4.40E10 Hz
View Details
RF Field Strength Meter -  - AlphaLab, Inc.
Specs
Form Factor Handheld
Display Type Digital
Options & Features Battery powered
View Details
RF Thermistor Power Meter - 1830A - TEGAM, Inc.
Specs
Form Factor Bench top
Display Type Digital
Options & Features Programmable
View Details
Quantum Analyzer - UHFQA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
View Details