ValueTronics International, Inc. RF Power Meter 6970

Description
The 6970 is a used RF Power Meter from Marconi. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals. Additional Features: Wide frequency range: 30 kHz to 46 GHz Hand-held for portability Battery powered for field use Analog bargraph Excellent accuracy traceable to National Standards Power levels from -70 dBm (100 pW) to +44 dBm (25W) Internal power reference Audible Pass/Fail limits alarm Rugged case Four digit display The 6970 RF Power Meter provides precision microwave power measurements in a hand portable battery-powered package. A wide range of user features, including duty cycle, relative power measurements and limit checking make the 6970 Power Meter highly versatile. The same wide range of power sensors used with the IFR 6960 PowerMeters and the 6200B series Microwave Test Set are used by the 6970.
Description
The 6970 is a used RF Power Meter from Marconi. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals. Additional Features: Wide frequency range: 30 kHz to 46 GHz Hand-held for portability Battery powered for field use Analog bargraph Excellent accuracy traceable to National Standards Power levels from -70 dBm (100 pW) to +44 dBm (25W) Internal power reference Audible Pass/Fail limits alarm Rugged case Four digit display The 6970 RF Power Meter provides precision microwave power measurements in a hand portable battery-powered package. A wide range of user features, including duty cycle, relative power measurements and limit checking make the 6970 Power Meter highly versatile. The same wide range of power sensors used with the IFR 6960 PowerMeters and the 6200B series Microwave Test Set are used by the 6970.

Suppliers

Company
Product
Description
Supplier Links
RF Power Meter - 6970 - ValueTronics International, Inc.
Elgin, IL, USA
RF Power Meter
6970
RF Power Meter 6970
The 6970 is a used RF Power Meter from Marconi. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals. Additional Features: Wide frequency range: 30 kHz to 46 GHz Hand-held for portability Battery powered for field use Analog bargraph Excellent accuracy traceable to National Standards Power levels from -70 dBm (100 pW) to +44 dBm (25W) Internal power reference Audible Pass/Fail limits alarm Rugged case Four digit display The 6970 RF Power Meter provides precision microwave power measurements in a hand portable battery-powered package. A wide range of user features, including duty cycle, relative power measurements and limit checking make the 6970 Power Meter highly versatile. The same wide range of power sensors used with the IFR 6960 PowerMeters and the 6200B series Microwave Test Set are used by the 6970.

The 6970 is a used RF Power Meter from Marconi. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.

Additional Features:

  • Wide frequency range: 30 kHz to 46 GHz
  • Hand-held for portability
  • Battery powered for field use
  • Analog bargraph
  • Excellent accuracy traceable to National
  • Standards
  • Power levels from -70 dBm (100 pW) to +44 dBm (25W)
  • Internal power reference
  • Audible Pass/Fail limits alarm
  • Rugged case
  • Four digit display

The 6970 RF Power Meter provides precision microwave power measurements in a hand portable battery-powered package. A wide range of user features, including duty cycle, relative power measurements and limit checking make the 6970 Power Meter highly versatile. The same wide range of power sensors used with the IFR 6960 PowerMeters and the 6200B series Microwave Test Set are used by the 6970.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Meters
Product Number 6970
Product Name RF Power Meter
Unlock Full Specs
to access all available technical data

Similar Products

True RMS Power Sensors - LB5975W - LadyBug Technologies LLC
LadyBug Technologies LLC
Specs
Options & Features Triggering
Output Interface Universal Serial Bus
dBm Measurement Range -50 to 18 dBm
View Details
RF Power Meter - GEMINI™ 5540A - TEGAM, Inc.
Specs
Form Factor Handheld
Display Type Digital
Real Power 3 to 10000 watts
View Details
RF Field Strength Meter -  - AlphaLab, Inc.
Specs
Form Factor Handheld
Display Type Digital
Options & Features Battery powered
View Details
RF Power Meters - 4500B Peak Power Meter - Boonton Electronics Corporation
Boonton Electronics Corporation
Specs
Form Factor Bench top
Display Type Digital
Output Interface Universal Serial Bus; GPIB; RS232; LAN
View Details