Boonton Electronics Corporation RF Power Meters 4530 Peak Power Meter

Description
The 4530 series RF Peak Power Meter can make Peak, CW Power and RF Voltage measurements at high speed from 10 Hz to 40 GHz. Features: Frequency Range: 10 Hz to 40 GHz Dynamic Range: Peak Power >60 dB CW Power -90 dB Synchronous/Asynchro nous Triggering Dual-channel statistical measurements (CDF/PDF) Modulation bandwidth to 20 MHz • GPIB - SCPI / RS232 commands
Description
The 4530 series RF Peak Power Meter can make Peak, CW Power and RF Voltage measurements at high speed from 10 Hz to 40 GHz. Features: Frequency Range: 10 Hz to 40 GHz Dynamic Range: Peak Power >60 dB CW Power -90 dB Synchronous/Asynchro nous Triggering Dual-channel statistical measurements (CDF/PDF) Modulation bandwidth to 20 MHz • GPIB - SCPI / RS232 commands

Suppliers

Company
Product
Description
Supplier Links
RF Power Meters 4530 Peak Power Meter
The 4530 series RF Peak Power Meter can make Peak, CW Power and RF Voltage measurements at high speed from 10 Hz to 40 GHz. Features: Frequency Range: 10 Hz to 40 GHz Dynamic Range: Peak Power >60 dB CW Power -90 dB Synchronous/Asynchro nous Triggering Dual-channel statistical measurements (CDF/PDF) Modulation bandwidth to 20 MHz • GPIB - SCPI / RS232 commands

The 4530 series RF Peak Power Meter can make Peak, CW Power and RF Voltage measurements at high speed from 10 Hz to 40 GHz.

Features:

  • Frequency Range: 10 Hz to 40 GHz
  • Dynamic Range: Peak Power >60 dB CW Power -90 dB
  • Synchronous/Asynchronous Triggering
  • Dual-channel statistical measurements (CDF/PDF)
  • Modulation bandwidth to 20 MHz • GPIB - SCPI / RS232 commands
Supplier's Site

Technical Specifications

  Boonton Electronics Corporation
Product Category Digital Voltmeters
Product Number 4530 Peak Power Meter
Product Name RF Power Meters
Form Factor Bench top
Display Digits 7 or more digits
Output Interface GPIB; RS232; Video
Standards and Certifications CE Marking
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Probe - HVP 500 - Sames North American Corporation
Sames North American Corporation
Specs
Form Factor Probe
Measurement Type DC
DC Voltage ? to 100000 volts
View Details
UT161D 1000V True RMS Digital Multimeter - Temperature & High Current - UT161D - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Form Factor Bench top
Measurement Type DC
View Details
RF Volt Meters - 9241 - Maury Microwave
Maury Microwave
Specs
DC Voltage 2.00E-4 to 300 volts
View Details