ValueTronics International, Inc. Detector 5400-71N50

Description
The 5400-71N50 is a Detector from Wiltron. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for Additional Features: N (m) input connector 50 ohms The Wiltron 5400-71 Series RF Detectors are used with the Model 56100A Scalar Network Analyzer and with Series 54100A Scalar Measurement System for making coaxial transmission loss or gain and power measurements. They are also used with the Site MasterR and Cable MateR Series Personal SWR/RL and Fault Location Testers for making power measurements.
Description
The 5400-71N50 is a Detector from Wiltron. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for Additional Features: N (m) input connector 50 ohms The Wiltron 5400-71 Series RF Detectors are used with the Model 56100A Scalar Network Analyzer and with Series 54100A Scalar Measurement System for making coaxial transmission loss or gain and power measurements. They are also used with the Site MasterR and Cable MateR Series Personal SWR/RL and Fault Location Testers for making power measurements.

Suppliers

Company
Product
Description
Supplier Links
Detector 5400-71N50
The 5400-71N50 is a Detector from Wiltron. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for Additional Features: N (m) input connector 50 ohms The Wiltron 5400-71 Series RF Detectors are used with the Model 56100A Scalar Network Analyzer and with Series 54100A Scalar Measurement System for making coaxial transmission loss or gain and power measurements. They are also used with the Site MasterR and Cable MateR Series Personal SWR/RL and Fault Location Testers for making power measurements.

The 5400-71N50 is a Detector from Wiltron. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for

Additional Features:

  • N (m) input connector
  • 50 ohms

The Wiltron 5400-71 Series RF Detectors are used with the Model 56100A Scalar Network Analyzer and with Series 54100A Scalar Measurement System for making coaxial transmission loss or gain and power measurements. They are also used with the Site MasterR and Cable MateR Series Personal SWR/RL and Fault Location Testers for making power measurements.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 5400-71N50
Product Name Detector
Frequency Range 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

USB/Ethernet Peak&Avg Power Sensor 10 MHz - 8GHz, -60 to +20 dBm - PWR-8PW-RC - Mini-Circuits
Specs
Frequency Range 10 MHz
Bandwidth 10000 to 30000 kHz
Input Voltage 25 volts
View Details
Detectors - ND-10-26500 - kTB Solutions
Specs
Frequency Range 10 to 26500 MHz
Connector Type SMA; SMA(m)
View Details
Directional Detectors 202040013K - 202040013K - KRYTAR, Inc.
Specs
Frequency Range 2000 to 40000 MHz
dBm Measurement Range 33.01 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.92 mm
View Details