TE Connectivity Analog Power Meters D28699-000

Description
Body Features Product Weight (LB) : 0 Configuration Features Panel Cutout Size : 69.85 MM  [2.75 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 88.9 MM  [3.5 INCH ] Product Depth (INCH) : 2.45 Product Height (INCH) : 3.5 Product Width (INCH) : 3.5 Electrical Characteristics Power Meter Function : Frequency Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : ANSI Panel Mount Product Type Features Accuracy (PCT) : ±2
Request a Quote Datasheet
Description
Body Features Product Weight (LB) : 0 Configuration Features Panel Cutout Size : 69.85 MM  [2.75 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 88.9 MM  [3.5 INCH ] Product Depth (INCH) : 2.45 Product Height (INCH) : 3.5 Product Width (INCH) : 3.5 Electrical Characteristics Power Meter Function : Frequency Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : ANSI Panel Mount Product Type Features Accuracy (PCT) : ±2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Power Meters - D28699-000 - TE Connectivity
Berwyn, PA, United States
Analog Power Meters
D28699-000
Analog Power Meters D28699-000
Body Features Product Weight (LB) : 0 Configuration Features Panel Cutout Size : 69.85 MM  [2.75 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 88.9 MM  [3.5 INCH ] Product Depth (INCH) : 2.45 Product Height (INCH) : 3.5 Product Width (INCH) : 3.5 Electrical Characteristics Power Meter Function : Frequency Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : ANSI Panel Mount Product Type Features Accuracy (PCT) : ±2

Body Features


  • Product Weight (LB) : 0

Configuration Features


  • Panel Cutout Size : 69.85 MM  [2.75 INCH ]
  • Wiring Configuration : Single Phase

Dimensions


  • Case Size : 88.9 MM  [3.5 INCH ]
  • Product Depth (INCH) : 2.45
  • Product Height (INCH) : 3.5
  • Product Width (INCH) : 3.5

Electrical Characteristics


  • Power Meter Function : Frequency

Industry Standards


  • Compatible With Agency/Standards Products : UL

Mechanical Attachment


  • Product Mount Type : ANSI Panel Mount

Product Type Features


  • Accuracy (PCT) : ±2
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Meters
Product Number D28699-000
Product Name Analog Power Meters
Display Type Analog
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Power Meters - ED9890-000 - TE Connectivity
Specs
Phase Three Phase
View Details
Electronic Power Meters - ED9915-000 - TE Connectivity
Specs
Phase Three Phase
View Details
Analog Power Meters - E96586-000 - TE Connectivity
Specs
Form Factor Rack mount
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - E28357-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details