Rochester Electronics RF Amplifiers - BGA824N6E6327XTSA1 BGA824N6E6327XTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 864210-BGA824N6E6327 XTSA1 Features: RF Amplifier IC Galileo, GLONASS, GPS 1.55GHz ~ 1.615GHz TSNP-6-2 Package: Bulk Package: 6-XFDFN Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: TSNP-6-2 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 864210-BGA824N6E6327 XTSA1 Features: RF Amplifier IC Galileo, GLONASS, GPS 1.55GHz ~ 1.615GHz TSNP-6-2 Package: Bulk Package: 6-XFDFN Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: TSNP-6-2 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - BGA824N6E6327XTSA1 - 864210-BGA824N6E6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - BGA824N6E6327XTSA1
864210-BGA824N6E6327XTSA1
RF Amplifiers - BGA824N6E6327XTSA1 864210-BGA824N6E6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 864210-BGA824N6E6327 XTSA1 Features: RF Amplifier IC Galileo, GLONASS, GPS 1.55GHz ~ 1.615GHz TSNP-6-2 Package: Bulk Package: 6-XFDFN Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: TSNP-6-2 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Infineon Technologies
Win Source Part Number: 864210-BGA824N6E6327XTSA1
Features: RF Amplifier IC Galileo, GLONASS, GPS 1.55GHz ~ 1.615GHz TSNP-6-2
Package: Bulk
Package: 6-XFDFN
Mounting: Surface Mount
Categories: RF/IF and RFID
Case / Package: TSNP-6-2
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 864210-BGA824N6E6327XTSA1
Product Name RF Amplifiers - BGA824N6E6327XTSA1
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Frequency Range 6000 to 16000 MHz
Minimum Gain ? to 18 dB
Maximum Gain 18 dB
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 8-LCC (3x3)
View Details
Low Noise Amplifiers - NLA-500-8000-20-16 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 8000 MHz
Minimum Gain 20 dB
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details