Infineon Technologies AG RF Amplifiers - BGA6H1BN6E6327XTSA1 BGA6H1BN6E6327XTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 913322-BGA6H1BN6E632 7XTSA1 Features: RF Amplifier IC Package: Reel - TR Family Name: BGA6H1 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 913322-BGA6H1BN6E632 7XTSA1 Features: RF Amplifier IC Package: Reel - TR Family Name: BGA6H1 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - BGA6H1BN6E6327XTSA1 - 913322-BGA6H1BN6E6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - BGA6H1BN6E6327XTSA1
913322-BGA6H1BN6E6327XTSA1
RF Amplifiers - BGA6H1BN6E6327XTSA1 913322-BGA6H1BN6E6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 913322-BGA6H1BN6E632 7XTSA1 Features: RF Amplifier IC Package: Reel - TR Family Name: BGA6H1 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Infineon Technologies
Win Source Part Number: 913322-BGA6H1BN6E6327XTSA1
Features: RF Amplifier IC
Package: Reel - TR
Family Name: BGA6H1
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
RF and Wireless - RF Amplifiers BGA6H1BN6E6327XTSA1
IC RF AMP TSNP-6

IC RF AMP TSNP-6

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 913322-BGA6H1BN6E6327XTSA1 BGA6H1BN6E6327XTSA1
Product Name RF Amplifiers - BGA6H1BN6E6327XTSA1 RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz High Efficiency Front-End for Wireless LAN and a Port Suitable for Bluetooth® Applications - SE2579U - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; QFN, 20-lead
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
AKA-1310PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1310PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details
Specs
Frequency Range 700 to 2700 MHz
Minimum Gain ? to 13 dB
Maximum Gain 13 dB
View Details