ValueTronics International, Inc. RF Power Meter 435B

Description
The 435B is a used Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency Range: 100 kHz to 110 GHz Power Range: -65 to +44 dBm Optional battery for fully portable operation Accurate internal calibration source for long-term accuracy Nine interchangeable sensors for a wide range of applications Instrumentation Accuracy: ±1% Power Reference Output: 50 MHz/1MW The Agilent 435B, Power Meter, is compatible with the entire series of 8480 power sensors. Depending on which sensor is used, the Agilent 435B can measure power from -65 dBm to +44 dBm, full scale, at frequencies from 100 kHz to 110 GHz. This versatile instrument also features <1 percent instrumentation uncertainty, low noise and drift, auto-zero, recorder output, optional battery operation, and long cable options up to 61 m (200 ft).
Datasheet
Description
The 435B is a used Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency Range: 100 kHz to 110 GHz Power Range: -65 to +44 dBm Optional battery for fully portable operation Accurate internal calibration source for long-term accuracy Nine interchangeable sensors for a wide range of applications Instrumentation Accuracy: ±1% Power Reference Output: 50 MHz/1MW The Agilent 435B, Power Meter, is compatible with the entire series of 8480 power sensors. Depending on which sensor is used, the Agilent 435B can measure power from -65 dBm to +44 dBm, full scale, at frequencies from 100 kHz to 110 GHz. This versatile instrument also features <1 percent instrumentation uncertainty, low noise and drift, auto-zero, recorder output, optional battery operation, and long cable options up to 61 m (200 ft).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Meter - 435B - ValueTronics International, Inc.
Elgin, IL, USA
RF Power Meter
435B
RF Power Meter 435B
The 435B is a used Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency Range: 100 kHz to 110 GHz Power Range: -65 to +44 dBm Optional battery for fully portable operation Accurate internal calibration source for long-term accuracy Nine interchangeable sensors for a wide range of applications Instrumentation Accuracy: ±1% Power Reference Output: 50 MHz/1MW The Agilent 435B, Power Meter, is compatible with the entire series of 8480 power sensors. Depending on which sensor is used, the Agilent 435B can measure power from -65 dBm to +44 dBm, full scale, at frequencies from 100 kHz to 110 GHz. This versatile instrument also features <1 percent instrumentation uncertainty, low noise and drift, auto-zero, recorder output, optional battery operation, and long cable options up to 61 m (200 ft).

The 435B is a used Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals..

Additional Features:

  • Frequency Range: 100 kHz to 110 GHz
  • Power Range: -65 to +44 dBm
  • Optional battery for fully portable operation
  • Accurate internal calibration source for long-term accuracy
  • Nine interchangeable sensors for a wide range of applications
  • Instrumentation Accuracy: ±1%
  • Power Reference Output: 50 MHz/1MW

The Agilent 435B, Power Meter, is compatible with the entire series of 8480 power sensors. Depending on which sensor is used, the Agilent 435B can measure power from -65 dBm to +44 dBm, full scale, at frequencies from 100 kHz to 110 GHz. This versatile instrument also features <1 percent instrumentation uncertainty, low noise and drift, auto-zero, recorder output, optional battery operation, and long cable options up to 61 m (200 ft).

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Meters
Product Number 435B
Product Name RF Power Meter
Unlock Full Specs
to access all available technical data

Similar Products

True RMS Power Sensors - LB5926L - LadyBug Technologies LLC
LadyBug Technologies LLC
Specs
Output Interface Universal Serial Bus
dBm Measurement Range -60 to 26 dBm
Frequency Range 9000 to 2.65E10 Hz
View Details
STEMlab 125-14 Z7020 Low Noise Starter Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Options & Features Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
View Details
RF Power Meter - GEMINI™ 5540A - TEGAM, Inc.
Specs
Form Factor Handheld
Display Type Digital
Real Power 3 to 10000 watts
View Details
Quantum Analyzer - UHFQA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
View Details