Wayne Kerr Electronics LCR Meter 43100

Description
A range of easy to use LCR meters with comprehensive measurement functions. Accurate and fast measurements may be made from 20Hz to 1MHz (43100) making the 4300 series the ideal choice for many applications in the test or production environments. Two test mode enables consecutive measurements to be made with two different instrument parameters set. For example two AC measurements may be made at different frequencies or an AC and a Rdc measurement may be made. Measurement limits may be set in Scale or Operator modes. An optional component Binning module may be specified which provides an interface to component sorting machines. Limits set in the instrument Binning mode enable a wide range of components to be sorted while the choice of isolated or non-isolated modules give interface flexibility. The optional Scaleizer handler module provides PASS/FAIL and data synchronisation relay outputs for limit checked measurements. Two output signal configurations are available. Up to 20 measurements set ups can be saved with user defined names for later recall. All 4300 series instruments may be externally controlled using the standard RS232, GPIB, USB or LAN interfaces. Test components from 20Hz to 1 MHz (43100) 0.1% basic accuracy < 25ms measurement time Parameters C, L, Z, Y, X, B, Rac, Rdc, G, Q, D, ø Single or two test operation Up to four parameters may be displayed (two test mode) Drive level from 10mV to 2Vrms Scale mode with measurement target limits Operator mode with target limits +2V internal or up to ±40Vdc external bias Measurement setup Save and Recall GPIB / IEEE-488, USB, LAN and RS-232 interfaces Handler Scaleizer module (Optional) Binning (Optional) Protection against charged capacitors Small size and light weight
Datasheet
Description
A range of easy to use LCR meters with comprehensive measurement functions. Accurate and fast measurements may be made from 20Hz to 1MHz (43100) making the 4300 series the ideal choice for many applications in the test or production environments. Two test mode enables consecutive measurements to be made with two different instrument parameters set. For example two AC measurements may be made at different frequencies or an AC and a Rdc measurement may be made. Measurement limits may be set in Scale or Operator modes. An optional component Binning module may be specified which provides an interface to component sorting machines. Limits set in the instrument Binning mode enable a wide range of components to be sorted while the choice of isolated or non-isolated modules give interface flexibility. The optional Scaleizer handler module provides PASS/FAIL and data synchronisation relay outputs for limit checked measurements. Two output signal configurations are available. Up to 20 measurements set ups can be saved with user defined names for later recall. All 4300 series instruments may be externally controlled using the standard RS232, GPIB, USB or LAN interfaces. Test components from 20Hz to 1 MHz (43100) 0.1% basic accuracy < 25ms measurement time Parameters C, L, Z, Y, X, B, Rac, Rdc, G, Q, D, ø Single or two test operation Up to four parameters may be displayed (two test mode) Drive level from 10mV to 2Vrms Scale mode with measurement target limits Operator mode with target limits +2V internal or up to ±40Vdc external bias Measurement setup Save and Recall GPIB / IEEE-488, USB, LAN and RS-232 interfaces Handler Scaleizer module (Optional) Binning (Optional) Protection against charged capacitors Small size and light weight
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCR Meter - 43100 - Wayne Kerr Electronics
Woburn, MA, USA
LCR Meter
43100
LCR Meter 43100
A range of easy to use LCR meters with comprehensive measurement functions. Accurate and fast measurements may be made from 20Hz to 1MHz (43100) making the 4300 series the ideal choice for many applications in the test or production environments. Two test mode enables consecutive measurements to be made with two different instrument parameters set. For example two AC measurements may be made at different frequencies or an AC and a Rdc measurement may be made. Measurement limits may be set in Scale or Operator modes. An optional component Binning module may be specified which provides an interface to component sorting machines. Limits set in the instrument Binning mode enable a wide range of components to be sorted while the choice of isolated or non-isolated modules give interface flexibility. The optional Scaleizer handler module provides PASS/FAIL and data synchronisation relay outputs for limit checked measurements. Two output signal configurations are available. Up to 20 measurements set ups can be saved with user defined names for later recall. All 4300 series instruments may be externally controlled using the standard RS232, GPIB, USB or LAN interfaces. Test components from 20Hz to 1 MHz (43100) 0.1% basic accuracy < 25ms measurement time Parameters C, L, Z, Y, X, B, Rac, Rdc, G, Q, D, ø Single or two test operation Up to four parameters may be displayed (two test mode) Drive level from 10mV to 2Vrms Scale mode with measurement target limits Operator mode with target limits +2V internal or up to ±40Vdc external bias Measurement setup Save and Recall GPIB / IEEE-488, USB, LAN and RS-232 interfaces Handler Scaleizer module (Optional) Binning (Optional) Protection against charged capacitors Small size and light weight

A range of easy to use LCR meters with comprehensive measurement functions.
Accurate and fast measurements may be made from 20Hz to 1MHz (43100) making the 4300 series the ideal choice for many applications in the test or production environments.

Two test mode enables consecutive measurements to be made with two different instrument parameters set. For example two AC measurements may be made at different frequencies or an AC and a Rdc measurement may be made.

Measurement limits may be set in Scale or Operator modes.

An optional component Binning module may be specified which provides an interface to component sorting machines. Limits set in the instrument Binning mode enable a wide range of components to be sorted while the choice of isolated or non-isolated modules give interface flexibility.

The optional Scaleizer handler module provides PASS/FAIL and data synchronisation relay outputs for limit checked measurements. Two output signal configurations are available.

Up to 20 measurements set ups can be saved with user defined names for later recall.
All 4300 series instruments may be externally controlled using the standard RS232, GPIB, USB or LAN interfaces.

  • Test components from 20Hz to 1 MHz (43100)
  • 0.1% basic accuracy
  • < 25ms measurement time
  • Parameters C, L, Z, Y, X, B, Rac, Rdc, G, Q, D, Ø
  • Single or two test operation
  • Up to four parameters may be displayed (two test mode)
  • Drive level from 10mV to 2Vrms
  • Scale mode with measurement target limits
  • Operator mode with target limits
  • +2V internal or up to ±40Vdc external bias
  • Measurement setup Save and Recall
  • GPIB / IEEE-488, USB, LAN and RS-232 interfaces
  • Handler Scaleizer module (Optional)
  • Binning (Optional)
  • Protection against charged capacitors
  • Small size and light weight
Supplier's Site
LCR Meter 43100
The 43100 is a 1 MHz LCR Meter from Wayne Kerr. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Frequency range: 20 Hz - 1 MHz Parameters Z Rac C D L Q X B G Y Rdc (Option) 0.1% basic accuracy Drive level from 10mV to 2Vrms Internal and external DC Voltage bias GPIB (IEEE-488.2), RS-232, USB, and LAN interface LCD Display, with easy-to-read characters Protection against charged capacitors Small size and light weight Includes: User Manual, Kelvin Clips, AC Power Cable Accurate and fast measurements may be made from 20 Hz to 1 MHz making the 43100 the ideal choice for many applications in the test or production environments. The 43100 may be externally controlled using the standard RS232, GPIB, USB, or LAN interfaces. LAN interface allows users to perform tests over the Internet.

The 43100 is a 1 MHz LCR Meter from Wayne Kerr. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test.

Additional Features:

  • Frequency range: 20 Hz - 1 MHz
  • Parameters Z Rac C D L Q X B G Y Rdc (Option)
  • 0.1% basic accuracy
  • Drive level from 10mV to 2Vrms
  • Internal and external DC Voltage bias
  • GPIB (IEEE-488.2), RS-232, USB, and LAN interface
  • LCD Display, with easy-to-read characters
  • Protection against charged capacitors
  • Small size and light weight
  • Includes: User Manual, Kelvin Clips, AC Power Cable

Accurate and fast measurements may be made from 20 Hz to 1 MHz making the 43100 the ideal choice for many applications in the test or production environments. The 43100 may be externally controlled using the standard RS232, GPIB, USB, or LAN interfaces. LAN interface allows users to perform tests over the Internet.

Supplier's Site Datasheet

Technical Specifications

  Wayne Kerr Electronics ValueTronics International, Inc.
Product Category LCR Meters LCR Meters
Product Number 43100 43100
Product Name LCR Meter LCR Meter
Form Factor Bench top
Display Type Digital
Options & Features Programmable
Unlock Full Specs
to access all available technical data

Similar Products

UT622C 100MHz LCR Meter - UT622C - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
High Frequency LCR Meter - 6515P - Wayne Kerr Electronics
Wayne Kerr Electronics
Specs
Form Factor Bench top
Display Type Digital
Options & Features Programmable
View Details
2 suppliers
Precision LCR Meter - 6365 - Microtest Corporation
Microtest Corporation
Specs
Form Factor Bench top
Display Type Digital
Output Interface Universal Serial Bus; GPIB; RS232
View Details
Impedance Analyzer - MFIA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
Options & Features Has Application Software for Host Computer (optional feature)
Output Interface Universal Serial Bus; LAN 1GbE
View Details