Greenlee Textron, Inc. Multimeter DM-820A-C

Description
DIGITAL TYPE 0.2 PERCENT DC CURRENT, 0.6 PERCENT DC CURRENT, 0.06 PERCENT DC VOLTAGE, 60 PERCENT AC VOLTAGE, 0.1 PERCENT RESISTANCE ACCURACY DUAL BACKLIT LCD DISPLAY TYPE UL (CANADA AND US), CE APPROVAL (1) 9 V BATTERY TYPE TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE INCLUSION -58 TO 1832 DEG F TEMPERATURE RANGE AC/DC CURRENT, RESISTANCE, CAPACITANCE, FREQUENCY, CONTINUITY PARAMETER MEASURED 15 TO 50 KHZ (SINE), 5 TO 1 MHZ (SQUARE) FREQUENCY RANGE 600 OHM, 6/60/600 KILO OHM, 6/60 MILLI OHM RESISTANCE RANGE 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/10 AMPERE AC CURRENT RANGE 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/10 AMPERE DC CURRENT RANGE 9.999/99.99/999.9 V, 60/600 MILLIVOLT AC VOLTAGE RANGE 9.999/99.99/999.9 V, 60/600 MILLIVOLT DC VOLTAGE RANGE 60/600 NANOFARAD, 6/60/600 MICROFARAD, 6 TO 25 MILLIFARAD CAPACITANCE RANGE ESM[TM] BRAND
Request a Quote Datasheet
Description
DIGITAL TYPE 0.2 PERCENT DC CURRENT, 0.6 PERCENT DC CURRENT, 0.06 PERCENT DC VOLTAGE, 60 PERCENT AC VOLTAGE, 0.1 PERCENT RESISTANCE ACCURACY DUAL BACKLIT LCD DISPLAY TYPE UL (CANADA AND US), CE APPROVAL (1) 9 V BATTERY TYPE TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE INCLUSION -58 TO 1832 DEG F TEMPERATURE RANGE AC/DC CURRENT, RESISTANCE, CAPACITANCE, FREQUENCY, CONTINUITY PARAMETER MEASURED 15 TO 50 KHZ (SINE), 5 TO 1 MHZ (SQUARE) FREQUENCY RANGE 600 OHM, 6/60/600 KILO OHM, 6/60 MILLI OHM RESISTANCE RANGE 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/10 AMPERE AC CURRENT RANGE 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/10 AMPERE DC CURRENT RANGE 9.999/99.99/999.9 V, 60/600 MILLIVOLT AC VOLTAGE RANGE 9.999/99.99/999.9 V, 60/600 MILLIVOLT DC VOLTAGE RANGE 60/600 NANOFARAD, 6/60/600 MICROFARAD, 6 TO 25 MILLIFARAD CAPACITANCE RANGE ESM[TM] BRAND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeter - DM-820A-C - Greenlee Textron, Inc.
Rockford, IL, USA
Multimeter
DM-820A-C
Multimeter DM-820A-C
DIGITAL TYPE 0.2 PERCENT DC CURRENT, 0.6 PERCENT DC CURRENT, 0.06 PERCENT DC VOLTAGE, 60 PERCENT AC VOLTAGE, 0.1 PERCENT RESISTANCE ACCURACY DUAL BACKLIT LCD DISPLAY TYPE UL (CANADA AND US), CE APPROVAL (1) 9 V BATTERY TYPE TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE INCLUSION -58 TO 1832 DEG F TEMPERATURE RANGE AC/DC CURRENT, RESISTANCE, CAPACITANCE, FREQUENCY, CONTINUITY PARAMETER MEASURED 15 TO 50 KHZ (SINE), 5 TO 1 MHZ (SQUARE) FREQUENCY RANGE 600 OHM, 6/60/600 KILO OHM, 6/60 MILLI OHM RESISTANCE RANGE 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/10 AMPERE AC CURRENT RANGE 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/10 AMPERE DC CURRENT RANGE 9.999/99.99/999.9 V, 60/600 MILLIVOLT AC VOLTAGE RANGE 9.999/99.99/999.9 V, 60/600 MILLIVOLT DC VOLTAGE RANGE 60/600 NANOFARAD, 6/60/600 MICROFARAD, 6 TO 25 MILLIFARAD CAPACITANCE RANGE ESM[TM] BRAND
  • DIGITAL TYPE
  • 0.2 PERCENT DC CURRENT, 0.6 PERCENT DC CURRENT, 0.06 PERCENT DC VOLTAGE, 60 PERCENT AC VOLTAGE, 0.1 PERCENT RESISTANCE ACCURACY
  • DUAL BACKLIT LCD DISPLAY TYPE
  • UL (CANADA AND US), CE APPROVAL
  • (1) 9 V BATTERY TYPE
  • TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE INCLUSION
  • -58 TO 1832 DEG F TEMPERATURE RANGE
  • AC/DC CURRENT, RESISTANCE, CAPACITANCE, FREQUENCY, CONTINUITY PARAMETER MEASURED
  • 15 TO 50 KHZ (SINE), 5 TO 1 MHZ (SQUARE) FREQUENCY RANGE
  • 600 OHM, 6/60/600 KILO OHM, 6/60 MILLI OHM RESISTANCE RANGE
  • 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/10 AMPERE AC CURRENT RANGE
  • 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/10 AMPERE DC CURRENT RANGE
  • 9.999/99.99/999.9 V, 60/600 MILLIVOLT AC VOLTAGE RANGE
  • 9.999/99.99/999.9 V, 60/600 MILLIVOLT DC VOLTAGE RANGE
  • 60/600 NANOFARAD, 6/60/600 MICROFARAD, 6 TO 25 MILLIFARAD CAPACITANCE RANGE
  • ESM[TM] BRAND
Supplier's Site Datasheet
Multimeters - DM-820A-C-ND - DigiKey
Thief River Falls, MN, United States
Multimeters
DM-820A-C-ND
Multimeters DM-820A-C-ND
Auto/Manual True RMS Handheld Digital (DMM) Multimeter 4.75 Digit LCD, Dual, Bar Graph Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Continuity, Diode Test Function Features Backlight, Hold, Min/Max/Dif, Record

Auto/Manual True RMS Handheld Digital (DMM) Multimeter 4.75 Digit LCD, Dual, Bar Graph Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Continuity, Diode Test Function Features Backlight, Hold, Min/Max/Dif, Record

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Digital Multimeters Digital Multimeters
Product Number DM-820A-C DM-820A-C-ND
Product Name Multimeter Multimeters
Form Factor Handheld Handheld
Measurement Type AC / DC
Special Measurement Types Continuity Check Continuity Check; Diode test
Options & Features Battery powered Auto-ranging; Backlight, Hold, Min/Max/Dif, Record
DC Voltage 10 to 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
UT161E 1000V True RMS Digital Multimeter - High Resolution Professional - UT161E - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Clamp Meter - PCE-830-1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
View Details