ValueTronics International, Inc. Detector 423B

Description
The 423B is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for your Additional Features: 10 MHz to 12.4 GHz Frequency Range High Accuracy The Keysight Agilent HP 423B Low Barrier Schottky Diode (LBSD) Detector is a state-of-the-art addition to the HP family of high performance detectors.
Datasheet
Description
The 423B is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for your Additional Features: 10 MHz to 12.4 GHz Frequency Range High Accuracy The Keysight Agilent HP 423B Low Barrier Schottky Diode (LBSD) Detector is a state-of-the-art addition to the HP family of high performance detectors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Detector 423B
The 423B is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for your Additional Features: 10 MHz to 12.4 GHz Frequency Range High Accuracy The Keysight Agilent HP 423B Low Barrier Schottky Diode (LBSD) Detector is a state-of-the-art addition to the HP family of high performance detectors.

The 423B is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for your

Additional Features:

  • 10 MHz to 12.4 GHz Frequency Range
  • High Accuracy

The Keysight Agilent HP 423B Low Barrier Schottky Diode (LBSD) Detector is a state-of-the-art addition to the HP family of high performance detectors.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 423B
Product Name Detector
Frequency Range 1.24E-5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Detectors 210040010 - 210040010 - KRYTAR, Inc.
Specs
Frequency Range 10000 to 40000 MHz
dBm Measurement Range 30 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.4mm
View Details
Detectors - NWD-19 - kTB Solutions
kTB Solutions
Specs
Frequency Range 40000 to 60000 MHz
Connector Type WR-19
View Details
POWER DETECTOR / 2.92MM / ROHS - ZV47-K44+ - Mini-Circuits
Specs
Frequency Range 500 MHz
Connector Type 2.92 mm
Standards and Certifications RoHS
View Details
Power Detectors -  - MACOM
Specs
Frequency Range 5000 to 45000 MHz
Standards and Certifications RoHS
View Details