ValueTronics International, Inc. Step Attenuator 355C

Description
The 355C is a step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Frequency Range: DC to 1 GHz Attenuation Range: 0 to 12 dB, 1 dB steps Insertion Loss at 0 dB: 0.2 dB + 2.3 dB/GHz Maximum SWR: 1.2 to 250 MHz, 1.3 to 500 MHz, 1.5 to 1 GHz Repeatability Life: 0.03 dB maximum, 0.5 million cycles per section Maximum RF Input Power: 0.5 W (average), 350 W (peak) Connector Type: BNC female, optional Type-N female and TNC female Attenuator sections are inserted and removed by cam-actuated microswitches which keep lead lengths short. This design minimizes stray capacitances and inductances, and keeps phase shift to a minimum. The Agilent 355C is a compact and rugged unit in which the component parts are rigidly positioned and well-shielded so that neither stray pickup nor signal leakage is a problem. It may be connected with the Agilent 355D in series to provide precision attenuation in 1 dB steps from 0 to 132 dB. Either terminal may be connected as input or output.
Datasheet
Description
The 355C is a step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Frequency Range: DC to 1 GHz Attenuation Range: 0 to 12 dB, 1 dB steps Insertion Loss at 0 dB: 0.2 dB + 2.3 dB/GHz Maximum SWR: 1.2 to 250 MHz, 1.3 to 500 MHz, 1.5 to 1 GHz Repeatability Life: 0.03 dB maximum, 0.5 million cycles per section Maximum RF Input Power: 0.5 W (average), 350 W (peak) Connector Type: BNC female, optional Type-N female and TNC female Attenuator sections are inserted and removed by cam-actuated microswitches which keep lead lengths short. This design minimizes stray capacitances and inductances, and keeps phase shift to a minimum. The Agilent 355C is a compact and rugged unit in which the component parts are rigidly positioned and well-shielded so that neither stray pickup nor signal leakage is a problem. It may be connected with the Agilent 355D in series to provide precision attenuation in 1 dB steps from 0 to 132 dB. Either terminal may be connected as input or output.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Step Attenuator - 355C - ValueTronics International, Inc.
Elgin, IL, USA
Step Attenuator
355C
Step Attenuator 355C
The 355C is a step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Frequency Range: DC to 1 GHz Attenuation Range: 0 to 12 dB, 1 dB steps Insertion Loss at 0 dB: 0.2 dB + 2.3 dB/GHz Maximum SWR: 1.2 to 250 MHz, 1.3 to 500 MHz, 1.5 to 1 GHz Repeatability Life: 0.03 dB maximum, 0.5 million cycles per section Maximum RF Input Power: 0.5 W (average), 350 W (peak) Connector Type: BNC female, optional Type-N female and TNC female Attenuator sections are inserted and removed by cam-actuated microswitches which keep lead lengths short. This design minimizes stray capacitances and inductances, and keeps phase shift to a minimum. The Agilent 355C is a compact and rugged unit in which the component parts are rigidly positioned and well-shielded so that neither stray pickup nor signal leakage is a problem. It may be connected with the Agilent 355D in series to provide precision attenuation in 1 dB steps from 0 to 132 dB. Either terminal may be connected as input or output.

The 355C is a step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications.

Additional Features:

  • Frequency Range: DC to 1 GHz
  • Attenuation Range: 0 to 12 dB, 1 dB steps
  • Insertion Loss at 0 dB: 0.2 dB + 2.3 dB/GHz
  • Maximum SWR: 1.2 to 250 MHz, 1.3 to 500 MHz, 1.5 to 1 GHz
  • Repeatability Life: 0.03 dB maximum, 0.5 million cycles per section
  • Maximum RF Input Power: 0.5 W (average), 350 W (peak)
  • Connector Type: BNC female, optional Type-N female and TNC female

Attenuator sections are inserted and removed by cam-actuated microswitches which keep lead lengths short. This design minimizes stray capacitances and inductances, and keeps phase shift to a minimum. The Agilent 355C is a compact and rugged unit in which the component parts are rigidly positioned and well-shielded so that neither stray pickup nor signal leakage is a problem. It may be connected with the Agilent 355D in series to provide precision attenuation in 1 dB steps from 0 to 132 dB. Either terminal may be connected as input or output.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Attenuators
Product Number 355C
Product Name Step Attenuator
Attenuator Type Step Attenuator
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342B-D07585-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 2W 18GHz - UIYCA2AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Coaxial Attenuator - 5o2020000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.35 :1
View Details