5o.com Coaxial Attenuator 5o2020000

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

2000W coaxial attenuator for DC-3GHz applications, designed for wireless communication, test equipment, radar, and satellite systems. It features 50Ω impedance, a VSWR of 1.35 max, and attenuation values from 10 dB to 60 dB with tolerances of ±2.5 dB to ±3.0 dB. The unit includes 7/16 male to 7/16 female or 7/16 male to N female connectors, operates over a storage temperature range of -55°C to +125°C, and requires air-cooling for power levels above 50W. Reverse connection must be strictly avoided. A one-year standard warranty is supported.

Datasheet Summary
Powered by GS/AI

2000W coaxial attenuator for DC-3GHz applications, designed for wireless communication, test equipment, radar, and satellite systems. It features 50Ω impedance, a VSWR of 1.35 max, and attenuation values from 10 dB to 60 dB with tolerances of ±2.5 dB to ±3.0 dB. The unit includes 7/16 male to 7/16 female or 7/16 male to N female connectors, operates over a storage temperature range of -55°C to +125°C, and requires air-cooling for power levels above 50W. Reverse connection must be strictly avoided. A one-year standard warranty is supported.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o2020000 - 5o.com
Guangdong, China
Coaxial Attenuator
5o2020000
Coaxial Attenuator 5o2020000
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o2020000
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o201008S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o2050018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator - 5o2050124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator - 5o2020002 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 4.2 GHz
VSWR 1.4 :1
View Details