ValueTronics International, Inc. Step Attenuator 33320H

Description
The 33320H is a 18 GHz step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Frequency Range: DC to 18 GHz Attenuation: 0 to 11 dB Attenuation Step: 1 dB Insertion Loss: 0.6 dB Connector: SMA Calibration Frequencies: 200 to 4000 MHz every 200 MHz (20 Frequencies) Insertion Loss: (0.6 + 0.09 x f) dB The Agilent HP step attenuators represents the state-of-the-art in attenuator design. These attenuators offer an unprecedented combination of broadband accuracy, high repeatability, small size, rapid switching, and low cost. They are particularly well suited for controlling the signal levels of microwave sweepers, spectrum analyzers, network analyzers, receivers, and automatic and special test equipment. These attenuators have proven extremely reliable inside Agilent HP microwave instrumentation as well as a wide variety of other applications. For bench applications, models 8494, 8495 and 8496 are available in manual and programmable versions. Bench models include a base and the manual model has an indicator dial.
Description
The 33320H is a 18 GHz step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Frequency Range: DC to 18 GHz Attenuation: 0 to 11 dB Attenuation Step: 1 dB Insertion Loss: 0.6 dB Connector: SMA Calibration Frequencies: 200 to 4000 MHz every 200 MHz (20 Frequencies) Insertion Loss: (0.6 + 0.09 x f) dB The Agilent HP step attenuators represents the state-of-the-art in attenuator design. These attenuators offer an unprecedented combination of broadband accuracy, high repeatability, small size, rapid switching, and low cost. They are particularly well suited for controlling the signal levels of microwave sweepers, spectrum analyzers, network analyzers, receivers, and automatic and special test equipment. These attenuators have proven extremely reliable inside Agilent HP microwave instrumentation as well as a wide variety of other applications. For bench applications, models 8494, 8495 and 8496 are available in manual and programmable versions. Bench models include a base and the manual model has an indicator dial.

Suppliers

Company
Product
Description
Supplier Links
Step Attenuator - 33320H - ValueTronics International, Inc.
Elgin, IL, USA
Step Attenuator
33320H
Step Attenuator 33320H
The 33320H is a 18 GHz step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Frequency Range: DC to 18 GHz Attenuation: 0 to 11 dB Attenuation Step: 1 dB Insertion Loss: 0.6 dB Connector: SMA Calibration Frequencies: 200 to 4000 MHz every 200 MHz (20 Frequencies) Insertion Loss: (0.6 + 0.09 x f) dB The Agilent HP step attenuators represents the state-of-the-art in attenuator design. These attenuators offer an unprecedented combination of broadband accuracy, high repeatability, small size, rapid switching, and low cost. They are particularly well suited for controlling the signal levels of microwave sweepers, spectrum analyzers, network analyzers, receivers, and automatic and special test equipment. These attenuators have proven extremely reliable inside Agilent HP microwave instrumentation as well as a wide variety of other applications. For bench applications, models 8494, 8495 and 8496 are available in manual and programmable versions. Bench models include a base and the manual model has an indicator dial.

The 33320H is a 18 GHz step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications.

Additional Features:

  • Frequency Range: DC to 18 GHz
  • Attenuation: 0 to 11 dB
  • Attenuation Step: 1 dB
  • Insertion Loss: 0.6 dB
  • Connector: SMA
  • Calibration Frequencies: 200 to 4000 MHz every 200 MHz (20 Frequencies)
  • Insertion Loss: (0.6 + 0.09 x f) dB

The Agilent HP step attenuators represents the state-of-the-art in attenuator design. These attenuators offer an unprecedented combination of broadband accuracy, high repeatability, small size, rapid switching, and low cost. They are particularly well suited for controlling the signal levels of microwave sweepers, spectrum analyzers, network analyzers, receivers, and automatic and special test equipment. These attenuators have proven extremely reliable inside Agilent HP microwave instrumentation as well as a wide variety of other applications. For bench applications, models 8494, 8495 and 8496 are available in manual and programmable versions. Bench models include a base and the manual model has an indicator dial.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Attenuators
Product Number 33320H
Product Name Step Attenuator
Attenuator Type Step Attenuator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 18GHz - UIYCA10AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
RF Attenuators - 2823249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
View Details
Jitter Attenuators - SI5342A-D10017-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 1.03 GHz
Package Type QFN44
View Details
Thermopad®: Temperature Variable Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details