Skyworks Solutions, Inc. RF/IF and RFID - RF Amplifiers ACA3748V0

Description
Win Source Part Number: 1010923-ACA3748V0 Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel (TR) Standard Package: 100 Frequency: 40MHz ~ 870MHz Gain: 27dB Noise Figure: 5dB Current - Supply: 430mA RF Type: CATV Voltage - Supply: 24V ~ 28V Mounting Type: Chassis Mount Package / Case: SOT-115J Supplier Device Package: SOT115J ECCN: OBSOLETE Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Skyworks Solutions Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1010923-ACA3748V0 Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel (TR) Standard Package: 100 Frequency: 40MHz ~ 870MHz Gain: 27dB Noise Figure: 5dB Current - Supply: 430mA RF Type: CATV Voltage - Supply: 24V ~ 28V Mounting Type: Chassis Mount Package / Case: SOT-115J Supplier Device Package: SOT115J ECCN: OBSOLETE Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Skyworks Solutions Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1010923-ACA3748V0
RF/IF and RFID - RF Amplifiers 1010923-ACA3748V0
Win Source Part Number: 1010923-ACA3748V0 Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel (TR) Standard Package: 100 Frequency: 40MHz ~ 870MHz Gain: 27dB Noise Figure: 5dB Current - Supply: 430mA RF Type: CATV Voltage - Supply: 24V ~ 28V Mounting Type: Chassis Mount Package / Case: SOT-115J Supplier Device Package: SOT115J ECCN: OBSOLETE Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Skyworks Solutions Inc. Product Status: Obsolete

Win Source Part Number: 1010923-ACA3748V0
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel (TR)
Standard Package: 100
Frequency: 40MHz ~ 870MHz
Gain: 27dB
Noise Figure: 5dB
Current - Supply: 430mA
RF Type: CATV
Voltage - Supply: 24V ~ 28V
Mounting Type: Chassis Mount
Package / Case: SOT-115J
Supplier Device Package: SOT115J
ECCN: OBSOLETE
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Skyworks Solutions Inc.
Product Status: Obsolete

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
ACA3748V0
RF and Wireless - RF Amplifiers ACA3748V0
IC AMP CATV 40MHZ-870MHZ SOT115J

IC AMP CATV 40MHZ-870MHZ SOT115J

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1010923-ACA3748V0 ACA3748V0
Product Name RF/IF and RFID - RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 40 to 870 MHz 40 to 870 MHz
Minimum Gain 27 dB ? to 27 dB
Unlock Full Specs
to access all available technical data

Similar Products

GPS / GLONASS / COMPASS LNA - BGA729N6 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Package Type PG-TSNP-6
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details