ValueTronics International, Inc. Divider 11850A

Description
The 11850A is a Divider from Agilent. Dividers are ideal for applications such as combining power or transmission line fault testing. Power dividers, also called power splitters, couple electromagnetic power in a transmission line with a port, allowing the engineer to use the electronic or radiofrequency signal in another circuit as desired. Additional Features: Arm Tracking: <0.1 db & <1.5 degrees External Accessories Required: Agilent 11851a cable kit Frequency DC: 1.3 GHz Frequency Response: <0.2 db input to output Input Connector: coaxial input Input Impedance: 50 ohm Insertion/Gain Arm Insertion Loss: 9.54 db Instrument Type: three-way power splitter Maximum Frequency: 1.3 GHz max Maximum Wattage: 100 mw max Minimum Frequency: DC min Number of Outputs: 3 Output Connector: coaxial output Output Impedance: 50 ohm Related Items: 11850b, 11850c VSWR- Input: <1.2; <1.05 eq. source match, ratio/leveling The Agilent 11850A is a 50 Ohm, Three-Way Power Splitter offering excellent tracking and phase match between its output ports. Its operating range is from DC to 1.3 GHz. It is an essential accessory for use with RF network analyzers. Type N(f) connectors are provided at the reference input and output arm connectors.
Description
The 11850A is a Divider from Agilent. Dividers are ideal for applications such as combining power or transmission line fault testing. Power dividers, also called power splitters, couple electromagnetic power in a transmission line with a port, allowing the engineer to use the electronic or radiofrequency signal in another circuit as desired. Additional Features: Arm Tracking: <0.1 db & <1.5 degrees External Accessories Required: Agilent 11851a cable kit Frequency DC: 1.3 GHz Frequency Response: <0.2 db input to output Input Connector: coaxial input Input Impedance: 50 ohm Insertion/Gain Arm Insertion Loss: 9.54 db Instrument Type: three-way power splitter Maximum Frequency: 1.3 GHz max Maximum Wattage: 100 mw max Minimum Frequency: DC min Number of Outputs: 3 Output Connector: coaxial output Output Impedance: 50 ohm Related Items: 11850b, 11850c VSWR- Input: <1.2; <1.05 eq. source match, ratio/leveling The Agilent 11850A is a 50 Ohm, Three-Way Power Splitter offering excellent tracking and phase match between its output ports. Its operating range is from DC to 1.3 GHz. It is an essential accessory for use with RF network analyzers. Type N(f) connectors are provided at the reference input and output arm connectors.

Suppliers

Company
Product
Description
Supplier Links
Divider 11850A
The 11850A is a Divider from Agilent. Dividers are ideal for applications such as combining power or transmission line fault testing. Power dividers, also called power splitters, couple electromagnetic power in a transmission line with a port, allowing the engineer to use the electronic or radiofrequency signal in another circuit as desired. Additional Features: Arm Tracking: <0.1 db & <1.5 degrees External Accessories Required: Agilent 11851a cable kit Frequency DC: 1.3 GHz Frequency Response: <0.2 db input to output Input Connector: coaxial input Input Impedance: 50 ohm Insertion/Gain Arm Insertion Loss: 9.54 db Instrument Type: three-way power splitter Maximum Frequency: 1.3 GHz max Maximum Wattage: 100 mw max Minimum Frequency: DC min Number of Outputs: 3 Output Connector: coaxial output Output Impedance: 50 ohm Related Items: 11850b, 11850c VSWR- Input: <1.2; <1.05 eq. source match, ratio/leveling The Agilent 11850A is a 50 Ohm, Three-Way Power Splitter offering excellent tracking and phase match between its output ports. Its operating range is from DC to 1.3 GHz. It is an essential accessory for use with RF network analyzers. Type N(f) connectors are provided at the reference input and output arm connectors.

The 11850A is a Divider from Agilent. Dividers are ideal for applications such as combining power or transmission line fault testing. Power dividers, also called power splitters, couple electromagnetic power in a transmission line with a port, allowing the engineer to use the electronic or radiofrequency signal in another circuit as desired.

Additional Features:

  • Arm Tracking: <0.1 db & <1.5 degrees
  • External Accessories Required: Agilent 11851a cable kit
  • Frequency DC: 1.3 GHz
  • Frequency Response: <0.2 db input to output
  • Input Connector: coaxial input
  • Input Impedance: 50 ohm
  • Insertion/Gain Arm Insertion Loss: 9.54 db
  • Instrument Type: three-way power splitter
  • Maximum Frequency: 1.3 GHz max
  • Maximum Wattage: 100 mw max
  • Minimum Frequency: DC min
  • Number of Outputs: 3
  • Output Connector: coaxial output
  • Output Impedance: 50 ohm
  • Related Items: 11850b, 11850c
  • VSWR- Input: <1.2; <1.05 eq. source match, ratio/leveling

The Agilent 11850A is a 50 Ohm, Three-Way Power Splitter offering excellent tracking and phase match between its output ports. Its operating range is from DC to 1.3 GHz. It is an essential accessory for use with RF network analyzers. Type N(f) connectors are provided at the reference input and output arm connectors.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number 11850A
Product Name Divider
Frequency 1300.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4 to 18GHz – 2 Way Power Divider/Splitter - UIY2PD2436A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
Tx Combiner - 5o8461U0 - 5o.com
Specs
0º Power Divider Division: 8-Way
Connectors Type N; N
Operating Temperature -30 to 75 C (-22 to 167 F)
View Details
RF Power Dividers/Splitters - 863-1252-2-ND - DigiKey
Specs
Package Type / Form Factor SOT-6
Insertion Loss 0.55 dB
Isolation 15.00 dB
View Details
4 suppliers
3 Ways Power Splitter, Bracketed, 1 - 1000 MHz, 75Ω - ZFSC-3-4-75B+ - Mini-Circuits
Specs
0º Power Divider Division: 3-Way
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details