ValueTronics International, Inc. RF Sensor 11722A

Description
The 11722A is a used 2.6 GHz 1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Power Range: -20 to +30 dBm (10uW to 1W) Frequency Range: 100 kHz to 2.6 GHz Linearity: -4% to +2% The Agilent 11722A contains a silicon monolithic thermocouple as a power-sensing element. With the Agilent 11722A you get all the performance of the Agilent 8901B or Agilent 8902A, plus superb power-measurement accuracy, at a single connector. You can characterize a signal without switching back and forth between the power sensor and the analyzer's RF input.
Datasheet
Description
The 11722A is a used 2.6 GHz 1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Power Range: -20 to +30 dBm (10uW to 1W) Frequency Range: 100 kHz to 2.6 GHz Linearity: -4% to +2% The Agilent 11722A contains a silicon monolithic thermocouple as a power-sensing element. With the Agilent 11722A you get all the performance of the Agilent 8901B or Agilent 8902A, plus superb power-measurement accuracy, at a single connector. You can characterize a signal without switching back and forth between the power sensor and the analyzer's RF input.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Sensor 11722A
The 11722A is a used 2.6 GHz 1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Power Range: -20 to +30 dBm (10uW to 1W) Frequency Range: 100 kHz to 2.6 GHz Linearity: -4% to +2% The Agilent 11722A contains a silicon monolithic thermocouple as a power-sensing element. With the Agilent 11722A you get all the performance of the Agilent 8901B or Agilent 8902A, plus superb power-measurement accuracy, at a single connector. You can characterize a signal without switching back and forth between the power sensor and the analyzer's RF input.

The 11722A is a used 2.6 GHz 1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Power Range: -20 to +30 dBm (10uW to 1W)
  • Frequency Range: 100 kHz to 2.6 GHz
  • Linearity: -4% to +2%

The Agilent 11722A contains a silicon monolithic thermocouple as a power-sensing element. With the Agilent 11722A you get all the performance of the Agilent 8901B or Agilent 8902A, plus superb power-measurement accuracy, at a single connector. You can characterize a signal without switching back and forth between the power sensor and the analyzer's RF input.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 11722A
Product Name RF Sensor
Frequency Range 2600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

USB/Ethernet Peak&Avg Power Sensor 10 MHz-8 GHz, -60 to +20 dBm - PWR-8P-RC - Mini-Circuits
Specs
Input Voltage 25 volts
Measurement Options Peak
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Detectors - NWD-19 - kTB Solutions
kTB Solutions
Specs
Frequency Range 40000 to 60000 MHz
Connector Type WR-19
View Details
Directional Detectors 2618S - 2618S - KRYTAR, Inc.
Specs
Frequency Range 1700 to 20000 MHz
dBm Measurement Range 36.02 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 3.5mm
View Details