ValueTronics International, Inc. Divider 11667C

Description
The 11667C is a Divider from Agilent. Dividers are ideal for applications such as combining power or transmission line fault testing. Power dividers, also called power splitters, couple electromagnetic power in a transmission line with a port, allowing the engineer to use the electronic or radiofrequency signal in another circuit as desired. Additional Features: Frequency range: DC to 50 GHz Equivalent output SWR: 1.65 Maximum input power: 0.5 W Insertion loss: 8.5 dB Tracking between two ports: 0.40dB This two-resistor type power splitter provides excellent output SWR at the auxiliary arm when used for source leveling or ratio measurement applications. The tracking between output arms over a frequency range from DC to 50 GHz allows wideband measurements to be made with a minimum of uncertainty. Agilent Technologies aims to maximize the value you receive, while minimizing your risk and problems. We strive to ensure that you get the test and measurement capabilities you paid for and obtain the support you need.
Datasheet
Description
The 11667C is a Divider from Agilent. Dividers are ideal for applications such as combining power or transmission line fault testing. Power dividers, also called power splitters, couple electromagnetic power in a transmission line with a port, allowing the engineer to use the electronic or radiofrequency signal in another circuit as desired. Additional Features: Frequency range: DC to 50 GHz Equivalent output SWR: 1.65 Maximum input power: 0.5 W Insertion loss: 8.5 dB Tracking between two ports: 0.40dB This two-resistor type power splitter provides excellent output SWR at the auxiliary arm when used for source leveling or ratio measurement applications. The tracking between output arms over a frequency range from DC to 50 GHz allows wideband measurements to be made with a minimum of uncertainty. Agilent Technologies aims to maximize the value you receive, while minimizing your risk and problems. We strive to ensure that you get the test and measurement capabilities you paid for and obtain the support you need.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Divider 11667C
The 11667C is a Divider from Agilent. Dividers are ideal for applications such as combining power or transmission line fault testing. Power dividers, also called power splitters, couple electromagnetic power in a transmission line with a port, allowing the engineer to use the electronic or radiofrequency signal in another circuit as desired. Additional Features: Frequency range: DC to 50 GHz Equivalent output SWR: 1.65 Maximum input power: 0.5 W Insertion loss: 8.5 dB Tracking between two ports: 0.40dB This two-resistor type power splitter provides excellent output SWR at the auxiliary arm when used for source leveling or ratio measurement applications. The tracking between output arms over a frequency range from DC to 50 GHz allows wideband measurements to be made with a minimum of uncertainty. Agilent Technologies aims to maximize the value you receive, while minimizing your risk and problems. We strive to ensure that you get the test and measurement capabilities you paid for and obtain the support you need.

The 11667C is a Divider from Agilent. Dividers are ideal for applications such as combining power or transmission line fault testing. Power dividers, also called power splitters, couple electromagnetic power in a transmission line with a port, allowing the engineer to use the electronic or radiofrequency signal in another circuit as desired.

Additional Features:

  • Frequency range: DC to 50 GHz
  • Equivalent output SWR: 1.65
  • Maximum input power: 0.5 W
  • Insertion loss: 8.5 dB
  • Tracking between two ports: 0.40dB

This two-resistor type power splitter provides excellent output SWR at the auxiliary arm when used for source leveling or ratio measurement applications. The tracking between output arms over a frequency range from DC to 50 GHz allows wideband measurements to be made with a minimum of uncertainty. Agilent Technologies aims to maximize the value you receive, while minimizing your risk and problems. We strive to ensure that you get the test and measurement capabilities you paid for and obtain the support you need.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number 11667C
Product Name Divider
Frequency 50000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Five-way active power splitter - APS3625 - Skyworks Solutions, Inc.
Specs
Category Passive
0º Power Divider Division: 5-Way
View Details
2 to 8GHz – 2 Way Power Divider/Splitter - UIY2PD2828D - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
4 way Power Divider SMA Connectors From 1GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(1000/18000)-4S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 1000.00 to 18000.00 MHz
Insertion Loss 2.80 dB
View Details
RF Power Dividers/Splitters - 1761-PDW06089-TDKR-ND - DigiKey
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor SMD
Insertion Loss 1.00 dB
View Details
2 suppliers