ValueTronics International, Inc. Divider 11667B

Description
The 11667B is a Divider from Agilent. Dividers are ideal for applications such as combining power or transmission line fault testing. Power dividers, also called power splitters, couple electromagnetic power in a transmission line with a port, allowing the engineer to use the electronic or radiofrequency signal in another circuit as desired. Additional Features: Frequency range: DC to 26.5 GHz Equivalent output SWR: 1.22 Maximum input power: 0.5 W Insertion loss: 7 dB Tracking between two ports: 0.25 dB to 18 GHz, 0.40 to 26.5 GHz The Agilent 11667B two-resistor type power splitter provides excellent output SWR at the auxilliary arm when used for source leveling or ratio measurement applications. The tracking between output arms over a frequency range from DC to 26.5 GHz allows wideband measurements to be made with a minimum of uncertainty. Agilent Technologies aims to maximize the value you receive, while minimizing your risk and problems. We strive to ensure that you get the test and measurement capabilities you paid for and obtain the support you need.
Datasheet
Description
The 11667B is a Divider from Agilent. Dividers are ideal for applications such as combining power or transmission line fault testing. Power dividers, also called power splitters, couple electromagnetic power in a transmission line with a port, allowing the engineer to use the electronic or radiofrequency signal in another circuit as desired. Additional Features: Frequency range: DC to 26.5 GHz Equivalent output SWR: 1.22 Maximum input power: 0.5 W Insertion loss: 7 dB Tracking between two ports: 0.25 dB to 18 GHz, 0.40 to 26.5 GHz The Agilent 11667B two-resistor type power splitter provides excellent output SWR at the auxilliary arm when used for source leveling or ratio measurement applications. The tracking between output arms over a frequency range from DC to 26.5 GHz allows wideband measurements to be made with a minimum of uncertainty. Agilent Technologies aims to maximize the value you receive, while minimizing your risk and problems. We strive to ensure that you get the test and measurement capabilities you paid for and obtain the support you need.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Divider 11667B
The 11667B is a Divider from Agilent. Dividers are ideal for applications such as combining power or transmission line fault testing. Power dividers, also called power splitters, couple electromagnetic power in a transmission line with a port, allowing the engineer to use the electronic or radiofrequency signal in another circuit as desired. Additional Features: Frequency range: DC to 26.5 GHz Equivalent output SWR: 1.22 Maximum input power: 0.5 W Insertion loss: 7 dB Tracking between two ports: 0.25 dB to 18 GHz, 0.40 to 26.5 GHz The Agilent 11667B two-resistor type power splitter provides excellent output SWR at the auxilliary arm when used for source leveling or ratio measurement applications. The tracking between output arms over a frequency range from DC to 26.5 GHz allows wideband measurements to be made with a minimum of uncertainty. Agilent Technologies aims to maximize the value you receive, while minimizing your risk and problems. We strive to ensure that you get the test and measurement capabilities you paid for and obtain the support you need.

The 11667B is a Divider from Agilent. Dividers are ideal for applications such as combining power or transmission line fault testing. Power dividers, also called power splitters, couple electromagnetic power in a transmission line with a port, allowing the engineer to use the electronic or radiofrequency signal in another circuit as desired.

Additional Features:

  • Frequency range: DC to 26.5 GHz
  • Equivalent output SWR: 1.22
  • Maximum input power: 0.5 W
  • Insertion loss: 7 dB
  • Tracking between two ports: 0.25 dB to 18 GHz, 0.40 to 26.5 GHz

The Agilent 11667B two-resistor type power splitter provides excellent output SWR at the auxilliary arm when used for source leveling or ratio measurement applications. The tracking between output arms over a frequency range from DC to 26.5 GHz allows wideband measurements to be made with a minimum of uncertainty. Agilent Technologies aims to maximize the value you receive, while minimizing your risk and problems. We strive to ensure that you get the test and measurement capabilities you paid for and obtain the support you need.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number 11667B
Product Name Divider
Frequency 26500.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

350 to 6000MHz – 2 Way Power Divider/Splitter - UIY2PD4273A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
Tx Combiner - 5o2461U1 - 5o.com
Specs
0º Power Divider Division: 2-Way
Connectors Type N; N
Operating Temperature -30 to 75 C (-22 to 167 F)
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2BH-0.33G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 225.00 to 400.00 MHz
Insertion Loss 0.20 dB
View Details
8 way Power Divider SMA Connectors From 2GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(2000/18000)-8S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 2000.00 to 18000.00 MHz
Insertion Loss 3.50 dB
View Details