ValueTronics International, Inc. Divider 11667A

Description
The 11667A is a Divider from Agilent. Dividers are ideal for applications such as combining power or transmission line fault testing. Power dividers, also called power splitters, couple electromagnetic power in a transmission line with a port, allowing the engineer to use the electronic or radiofrequency signal in another circuit as desired. Additional Features: Frequency range: DC to 18 GHz Equivalent output SWR: 1.33 Maximum input power: 0.5 W Insertion loss: 7 dB Tracking between two ports: 0.20 dB to 8 GHz, 0.25 to 18 GHz This two-resistor type power splitter provides excellent output SWR at the auxiliary arm when used for source leveling or ratio measurement applications. The tracking between output arms over a frequency range from DC to 18 GHz allows wideband measurements to be made with a minimum of uncertainty. Agilent Technologies aims to maximize the value you receive, while minimizing your risk and problems. We strive to ensure that you get the test and measurement capabilities you paid for and obtain the support you need.
Datasheet
Description
The 11667A is a Divider from Agilent. Dividers are ideal for applications such as combining power or transmission line fault testing. Power dividers, also called power splitters, couple electromagnetic power in a transmission line with a port, allowing the engineer to use the electronic or radiofrequency signal in another circuit as desired. Additional Features: Frequency range: DC to 18 GHz Equivalent output SWR: 1.33 Maximum input power: 0.5 W Insertion loss: 7 dB Tracking between two ports: 0.20 dB to 8 GHz, 0.25 to 18 GHz This two-resistor type power splitter provides excellent output SWR at the auxiliary arm when used for source leveling or ratio measurement applications. The tracking between output arms over a frequency range from DC to 18 GHz allows wideband measurements to be made with a minimum of uncertainty. Agilent Technologies aims to maximize the value you receive, while minimizing your risk and problems. We strive to ensure that you get the test and measurement capabilities you paid for and obtain the support you need.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Divider 11667A
The 11667A is a Divider from Agilent. Dividers are ideal for applications such as combining power or transmission line fault testing. Power dividers, also called power splitters, couple electromagnetic power in a transmission line with a port, allowing the engineer to use the electronic or radiofrequency signal in another circuit as desired. Additional Features: Frequency range: DC to 18 GHz Equivalent output SWR: 1.33 Maximum input power: 0.5 W Insertion loss: 7 dB Tracking between two ports: 0.20 dB to 8 GHz, 0.25 to 18 GHz This two-resistor type power splitter provides excellent output SWR at the auxiliary arm when used for source leveling or ratio measurement applications. The tracking between output arms over a frequency range from DC to 18 GHz allows wideband measurements to be made with a minimum of uncertainty. Agilent Technologies aims to maximize the value you receive, while minimizing your risk and problems. We strive to ensure that you get the test and measurement capabilities you paid for and obtain the support you need.

The 11667A is a Divider from Agilent. Dividers are ideal for applications such as combining power or transmission line fault testing. Power dividers, also called power splitters, couple electromagnetic power in a transmission line with a port, allowing the engineer to use the electronic or radiofrequency signal in another circuit as desired.

Additional Features:

  • Frequency range: DC to 18 GHz
  • Equivalent output SWR: 1.33
  • Maximum input power: 0.5 W
  • Insertion loss: 7 dB
  • Tracking between two ports: 0.20 dB to 8 GHz, 0.25 to 18 GHz

This two-resistor type power splitter provides excellent output SWR at the auxiliary arm when used for source leveling or ratio measurement applications. The tracking between output arms over a frequency range from DC to 18 GHz allows wideband measurements to be made with a minimum of uncertainty. Agilent Technologies aims to maximize the value you receive, while minimizing your risk and problems. We strive to ensure that you get the test and measurement capabilities you paid for and obtain the support you need.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number 11667A
Product Name Divider
Frequency 18000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

5 to 6GHz – 2 Way Power Divider/Splitter - UIY2PD3728A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
8 Way Power Divider - 5o341301500 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 500.00 to 8000.00 MHz
View Details
1.99GHZ Rf Power Divider Splitter - 851-PD4W18-59LF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Reel - TR
Frequency 1710.00 to 1990.00 MHz
Insertion Loss 0.70 dB
View Details
3 suppliers
3 Ways Power Splitter, 1 - 1000 MHz, 75Ω - ZFSC-3-4-75+ - Mini-Circuits
Specs
0º Power Divider Division: 3-Way
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details